onsemi 20 V -8.0 V +0.63 A MOSFET Transistor NTJD4105CT1

Description
Small Signal MOSFET 20 V / -8.0 V, Complementary, +0.63 A / -0.775 A, SC-88 Product overview: NTJD4105CT1 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, -8.0 V, +0.63 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, -8.0 V, +0.63 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTJD4105CT1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Small Signal MOSFET 20 V / -8.0 V, Complementary, +0.63 A / -0.775 A, SC-88 Product overview: NTJD4105CT1 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, -8.0 V, +0.63 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, -8.0 V, +0.63 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTJD4105CT1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20 V -8.0 V +0.63 A MOSFET Transistor
285-NTJD4105CT1
20 V -8.0 V +0.63 A MOSFET Transistor 285-NTJD4105CT1
Small Signal MOSFET 20 V / -8.0 V, Complementary, +0.63 A / -0.775 A, SC-88 Product overview: NTJD4105CT1 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, -8.0 V, +0.63 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, -8.0 V, +0.63 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTJD4105CT1 can be used for catalog matching and distributor lookup.

Small Signal MOSFET 20 V / -8.0 V, Complementary, +0.63 A / -0.775 A, SC-88 Product overview: NTJD4105CT1 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, -8.0 V, +0.63 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, -8.0 V, +0.63 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTJD4105CT1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4105CT1 - 1232516-NTJD4105CT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4105CT1
1232516-NTJD4105CT1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4105CT1 1232516-NTJD4105CT1
Manufacturer: ON Semiconductor Win Source Part Number: 1232516-NTJD4105CT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Multimedia

Manufacturer: ON Semiconductor
Win Source Part Number: 1232516-NTJD4105CT1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Multimedia

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-NTJD4105CT1 1232516-NTJD4105CT1
Product Name 20 V -8.0 V +0.63 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4105CT1
Package Type SOT3
Unlock Full Specs
to access all available technical data