onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4001NT2G NTJD4001NT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083892-NTJD4001NT2G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Power Dissipation: 272mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 250mA Gate-Source Threshold Voltage: 1.5V @ 100μA Max Gate Charge: 1.3nC @ 5V Max Input Capacitance: 33pF @ 5V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083892-NTJD4001NT2G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Power Dissipation: 272mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 250mA Gate-Source Threshold Voltage: 1.5V @ 100μA Max Gate Charge: 1.3nC @ 5V Max Input Capacitance: 33pF @ 5V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4001NT2G - 1083892-NTJD4001NT2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4001NT2G
1083892-NTJD4001NT2G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4001NT2G 1083892-NTJD4001NT2G
Manufacturer: ON Semiconductor Win Source Part Number: 1083892-NTJD4001NT2G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Power Dissipation: 272mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 250mA Gate-Source Threshold Voltage: 1.5V @ 100μA Max Gate Charge: 1.3nC @ 5V Max Input Capacitance: 33pF @ 5V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1083892-NTJD4001NT2G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Power Dissipation: 272mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 250mA
Gate-Source Threshold Voltage: 1.5V @ 100μA
Max Gate Charge: 1.3nC @ 5V
Max Input Capacitance: 33pF @ 5V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 10mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - NTJD4001NT2G-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD4001NT2G-ND
FET, MOSFET Arrays NTJD4001NT2G-ND
Mosfet Array 2 N-Channel (Dual) 30V 250mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 N-Channel (Dual) 30V 250mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 30V 250mA MOSFET Transistor
289-NTJD4001NT2G
N-Channel Dual 30V 250mA MOSFET Transistor 289-NTJD4001NT2G
Dual N-Channel Small Signal MOSFET 30V 250mA 1.5Ω, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NTJD4001NT2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 250mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 250mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4001NT2G can be used for catalog matching and distributor lookup.

Dual N-Channel Small Signal MOSFET 30V 250mA 1.5Ω, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NTJD4001NT2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 250mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 250mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4001NT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTJD4001NT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTJD4001NT2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTJD4001NT2G
MOSFET 2N-CH 30V 0.25A SC88

MOSFET 2N-CH 30V 0.25A SC88

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1083892-NTJD4001NT2G NTJD4001NT2G-ND 289-NTJD4001NT2G NTJD4001NT2G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4001NT2G FET, MOSFET Arrays N-Channel Dual 30V 250mA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
V(BR)DSS 30 volts
PD 272 milliwatts 272 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
Single FETs, MOSFETs - IRAUIRFS8408-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details