onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4001NT1G NTJD4001NT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025773-NTJD4001NT1G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Family Name: NTJD4001N Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Power Dissipation: 272mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 250mA Gate-Source Threshold Voltage: 1.5V @ 100μA Max Gate Charge: 1.3nC @ 5V Max Input Capacitance: 33pF @ 5V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 10mA, 4V Alternative Parts (Cross-Reference): NVTJD4001NT1G; NX3008NBKS; NX3008NBKS,115; Introduction Date: August 20, 2003 ECCN: EAR99 Country of Origin: China, Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Automotive, Power Management
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025773-NTJD4001NT1G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Family Name: NTJD4001N Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Power Dissipation: 272mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 250mA Gate-Source Threshold Voltage: 1.5V @ 100μA Max Gate Charge: 1.3nC @ 5V Max Input Capacitance: 33pF @ 5V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 10mA, 4V Alternative Parts (Cross-Reference): NVTJD4001NT1G; NX3008NBKS; NX3008NBKS,115; Introduction Date: August 20, 2003 ECCN: EAR99 Country of Origin: China, Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Automotive, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4001NT1G - 025773-NTJD4001NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4001NT1G
025773-NTJD4001NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4001NT1G 025773-NTJD4001NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025773-NTJD4001NT1G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Family Name: NTJD4001N Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Power Dissipation: 272mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 250mA Gate-Source Threshold Voltage: 1.5V @ 100μA Max Gate Charge: 1.3nC @ 5V Max Input Capacitance: 33pF @ 5V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 10mA, 4V Alternative Parts (Cross-Reference): NVTJD4001NT1G; NX3008NBKS; NX3008NBKS,115; Introduction Date: August 20, 2003 ECCN: EAR99 Country of Origin: China, Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Automotive, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 025773-NTJD4001NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Family Name: NTJD4001N
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Power Dissipation: 272mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 250mA
Gate-Source Threshold Voltage: 1.5V @ 100μA
Max Gate Charge: 1.3nC @ 5V
Max Input Capacitance: 33pF @ 5V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 10mA, 4V
Alternative Parts (Cross-Reference): NVTJD4001NT1G; NX3008NBKS; NX3008NBKS,115;
Introduction Date: August 20, 2003
ECCN: EAR99
Country of Origin: China, Czech Republic
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automotive, Power Management

Buy Now Datasheet
MOSFETs - 7800608P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7800608P
MOSFETs 7800608P
MOSFET Dual N-Ch 30V 250mA Signal SC88

MOSFET Dual N-Ch 30V 250mA Signal SC88

Supplier's Site
MOSFETs - 7800608 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7800608
MOSFETs 7800608
MOSFET Dual N-Ch 30V 250mA Signal SC88

MOSFET Dual N-Ch 30V 250mA Signal SC88

Supplier's Site
MOSFETs - 1216305 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1216305
MOSFETs 1216305
MOSFET Dual N-Ch 30V 250mA Signal SC88

MOSFET Dual N-Ch 30V 250mA Signal SC88

Supplier's Site
FET, MOSFET Arrays - NTJD4001NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD4001NT1GOSDKR-ND
FET, MOSFET Arrays NTJD4001NT1GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 250mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 N-Channel (Dual) 30V 250mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NTJD4001NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD4001NT1GOSCT-ND
FET, MOSFET Arrays NTJD4001NT1GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 250mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 N-Channel (Dual) 30V 250mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NTJD4001NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD4001NT1GOSTR-ND
FET, MOSFET Arrays NTJD4001NT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 250mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 N-Channel (Dual) 30V 250mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
Dual 30V 250mA MOSFET Transistor
289-NTJD4001NT1G
Dual 30V 250mA MOSFET Transistor 289-NTJD4001NT1G
Dual N-Ch MOSFET 30V 250mA 1.5R SOT-363 Product overview: NTJD4001NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 250mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 250mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4001NT1G can be used for catalog matching and distributor lookup.

Dual N-Ch MOSFET 30V 250mA 1.5R SOT-363 Product overview: NTJD4001NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 250mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 250mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4001NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTJD4001NT1G
Triode/MOS Tube/Transistor >> MOSFETs NTJD4001NT1G
30V 250mA 272mW 1.5Ω@4V,10mA 1.5V@100uA 2 N-Channel SOT-363 MOSFETs ROHS

30V 250mA 272mW 1.5Ω@4V,10mA 1.5V@100uA 2 N-Channel SOT-363 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTJD4001NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTJD4001NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTJD4001NT1G
MOSFET 2N-CH 30V 0.25A SC88

MOSFET 2N-CH 30V 0.25A SC88

Supplier's Site
N Channel Mosfet, 30V, Sot-363; Transistor Polarity Onsemi - 83H7833 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, Sot-363; Transistor Polarity Onsemi
83H7833
N Channel Mosfet, 30V, Sot-363; Transistor Polarity Onsemi 83H7833
N CHANNEL MOSFET, 30V, SOT-363; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:250mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V; No. of Pins:6PinsRoHS Compliant: Yes

N CHANNEL MOSFET, 30V, SOT-363; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:250mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V; No. of Pins:6PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Dual N Channel, 30V, 0.25A, Sot-363-6; Transistor Polarity Onsemi - 29X6218 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 30V, 0.25A, Sot-363-6; Transistor Polarity Onsemi
29X6218
Mosfet, Dual N Channel, 30V, 0.25A, Sot-363-6; Transistor Polarity Onsemi 29X6218
MOSFET, DUAL N CHANNEL, 30V, 0.25A, SOT-363-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:250mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 30V, 0.25A, SOT-363-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:250mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Dual Mosfet, Dual N Channel, 250 Ma, 30 V, 1 Ohm, 4 V, 1.2 V Rohs Compliant Onsemi - 27W1981 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, Dual N Channel, 250 Ma, 30 V, 1 Ohm, 4 V, 1.2 V Rohs Compliant Onsemi
27W1981
Dual Mosfet, Dual N Channel, 250 Ma, 30 V, 1 Ohm, 4 V, 1.2 V Rohs Compliant Onsemi 27W1981
Dual MOSFET, Dual N Channel, 250 mA, 30 V, 1 ohm, 4 V, 1.2 V RoHS Compliant: Yes

Dual MOSFET, Dual N Channel, 250 mA, 30 V, 1 ohm, 4 V, 1.2 V RoHS Compliant: Yes

Supplier's Site
FET, MOSFET Arrays - NTJD4001NT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTJD4001NT1G
FET, MOSFET Arrays NTJD4001NT1G
MOSFET 2N-CH 30V 0.25A SOT-363

MOSFET 2N-CH 30V 0.25A SOT-363

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 025773-NTJD4001NT1G 7800608P 7800608 NTJD4001NT1GOSDKR-ND 289-NTJD4001NT1G NTJD4001NT1G NTJD4001NT1G 83H7833 27W1981 NTJD4001NT1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4001NT1G MOSFETs MOSFETs FET, MOSFET Arrays Dual 30V 250mA MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 30V, Sot-363; Transistor Polarity Onsemi Dual Mosfet, Dual N Channel, 250 Ma, 30 V, 1 Ohm, 4 V, 1.2 V Rohs Compliant Onsemi FET, MOSFET Arrays
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 30 volts 30 volts 30 volts
PD 272 milliwatts 272 milliwatts 272 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SC-88/SC70-6/SOT-363 SC-88 Sot-363 (sc-88) 6-TSSOP, SC-88, SOT-363 TO-3; SOT3 TO-3 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB50N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
3 suppliers