onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays NTJD4001NT1

Description
Manufacturer: onsemi Win Source Part Number: 1324707-NTJD4001NT1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 250mA Rds On (Max) @ Id, Vgs: 1.5Ohm @ 10mA, 4V Vgs(th) (Max) @ Id: 1.5V @ 100µA Power - Max: 272mW Supplier Device Package: SC-88/SC70-6/SOT-363 Gate Charge (Qg) (Max) @ Vgs: 1.3nC @ 5V Input Capacitance (Ciss) (Max) @ Vds: 33pF @ 5V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: NTJD4001NT1OS Base Product Number: NTJD40 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1324707-NTJD4001NT1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 250mA Rds On (Max) @ Id, Vgs: 1.5Ohm @ 10mA, 4V Vgs(th) (Max) @ Id: 1.5V @ 100µA Power - Max: 272mW Supplier Device Package: SC-88/SC70-6/SOT-363 Gate Charge (Qg) (Max) @ Vgs: 1.3nC @ 5V Input Capacitance (Ciss) (Max) @ Vds: 33pF @ 5V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: NTJD4001NT1OS Base Product Number: NTJD40 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1324707-NTJD4001NT1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1324707-NTJD4001NT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1324707-NTJD4001NT1
Manufacturer: onsemi Win Source Part Number: 1324707-NTJD4001NT1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 250mA Rds On (Max) @ Id, Vgs: 1.5Ohm @ 10mA, 4V Vgs(th) (Max) @ Id: 1.5V @ 100µA Power - Max: 272mW Supplier Device Package: SC-88/SC70-6/SOT-363 Gate Charge (Qg) (Max) @ Vgs: 1.3nC @ 5V Input Capacitance (Ciss) (Max) @ Vds: 33pF @ 5V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: NTJD4001NT1OS Base Product Number: NTJD40 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: onsemi
Win Source Part Number: 1324707-NTJD4001NT1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 250mA
Rds On (Max) @ Id, Vgs: 1.5Ohm @ 10mA, 4V
Vgs(th) (Max) @ Id: 1.5V @ 100µA
Power - Max: 272mW
Supplier Device Package: SC-88/SC70-6/SOT-363
Gate Charge (Qg) (Max) @ Vgs: 1.3nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds: 33pF @ 5V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: NTJD4001NT1OS
Base Product Number: NTJD40
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FET, MOSFET Arrays - NTJD4001NT1OS-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD4001NT1OS-ND
FET, MOSFET Arrays NTJD4001NT1OS-ND
Mosfet Array 2 N-Channel (Dual) 30V 250mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 N-Channel (Dual) 30V 250mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 30V 250mA MOSFET Transistor
289-NTJD4001NT1
N-Channel Dual 30V 250mA MOSFET Transistor 289-NTJD4001NT1
Dual N-Channel Small Signal MOSFET 30V 250mA 1.5Ω, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NTJD4001NT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 250mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 250mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4001NT1 can be used for catalog matching and distributor lookup.

Dual N-Channel Small Signal MOSFET 30V 250mA 1.5Ω, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NTJD4001NT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 250mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 250mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4001NT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTJD4001NT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTJD4001NT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTJD4001NT1
MOSFET 2N-CH 30V 0.25A SC88

MOSFET 2N-CH 30V 0.25A SC88

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1324707-NTJD4001NT1 NTJD4001NT1OS-ND 289-NTJD4001NT1 NTJD4001NT1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays N-Channel Dual 30V 250mA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Transistor - 17280780 - Radwell International
Infineon Technologies AG
View Details