Mosfet Array N and P-Channel 20V 630mA, 820mA 270mW Surface Mount SC-88/SC70-6/SOT-363
MOSFET N/P-CH 20V SC88-6 Product overview: NTJD3158CT2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD3158CT2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1083891-NTJD3158CT2G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Power Dissipation: 270mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 630mA, 820mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 3nC @ 4.5V
Max Input Capacitance: 46pF @ 20V
Maximum Rds On at Id,Vgs: 375 mOhm @ 630mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Power Management, Industrial
MOSFET N/P-CH 20V 0.63A SC88
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTJD3158CT2G-ND | 289-NTJD3158CT2G | 1083891-NTJD3158CT2G | NTJD3158CT2G |
| Product Name | FET, MOSFET Arrays | 20V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD3158CT2G | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT3; SC-88/SC70-6/SOT-363 | ||
| PD | 270 milliwatts | 270 milliwatts | ||
| Polarity | P-Channel |