onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD2152PT2G NTJD2152PT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929455-NTJD2152PT2G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 P-Channel (Dual) 8V 775mA 270mW Surface Mount SC-88/SC70-6/SOT-363 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Family Name: NTJD21 Categories: Discrete Semiconductor Products Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929455-NTJD2152PT2G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 P-Channel (Dual) 8V 775mA 270mW Surface Mount SC-88/SC70-6/SOT-363 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Family Name: NTJD21 Categories: Discrete Semiconductor Products Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD2152PT2G - 929455-NTJD2152PT2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD2152PT2G
929455-NTJD2152PT2G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD2152PT2G 929455-NTJD2152PT2G
Manufacturer: ON Semiconductor Win Source Part Number: 929455-NTJD2152PT2G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 P-Channel (Dual) 8V 775mA 270mW Surface Mount SC-88/SC70-6/SOT-363 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Family Name: NTJD21 Categories: Discrete Semiconductor Products Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 929455-NTJD2152PT2G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 P-Channel (Dual) 8V 775mA 270mW Surface Mount SC-88/SC70-6/SOT-363
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NTJD21
Categories: Discrete Semiconductor Products
Case / Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
FET, MOSFET Arrays - NTJD2152PT2G-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD2152PT2G-ND
FET, MOSFET Arrays NTJD2152PT2G-ND
Mosfet Array 2 P-Channel (Dual) 8V 775mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 P-Channel (Dual) 8V 775mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTJD2152PT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTJD2152PT2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTJD2152PT2G
MOSFET 2P-CH 8V 0.775A SC88

MOSFET 2P-CH 8V 0.775A SC88

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 929455-NTJD2152PT2G NTJD2152PT2G-ND NTJD2152PT2G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD2152PT2G FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details