onsemi P-Channel Dual 8V 775mA MOSFET Transistor NTJD2152PT1G

Description
Small Signal MOSFET 8V 775mA 300 mOhm Dual P-Channel SC−88/SC70−6/SOT−363 with ESD Protection, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NTJD2152PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 8V, 775mA, 300 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 8V, 775mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD2152PT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal MOSFET 8V 775mA 300 mOhm Dual P-Channel SC−88/SC70−6/SOT−363 with ESD Protection, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NTJD2152PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 8V, 775mA, 300 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 8V, 775mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD2152PT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel Dual 8V 775mA MOSFET Transistor
289-NTJD2152PT1G
P-Channel Dual 8V 775mA MOSFET Transistor 289-NTJD2152PT1G
Small Signal MOSFET 8V 775mA 300 mOhm Dual P-Channel SC−88/SC70−6/SOT−363 with ESD Protection, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NTJD2152PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 8V, 775mA, 300 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 8V, 775mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD2152PT1G can be used for catalog matching and distributor lookup.

Small Signal MOSFET 8V 775mA 300 mOhm Dual P-Channel SC−88/SC70−6/SOT−363 with ESD Protection, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NTJD2152PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 8V, 775mA, 300 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 8V, 775mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD2152PT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD2152PT1G - 102030-NTJD2152PT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD2152PT1G
102030-NTJD2152PT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD2152PT1G 102030-NTJD2152PT1G
Manufacturer: ON Semiconductor Win Source Part Number: 102030-NTJD2152PT1G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Power Dissipation: 270mW Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 775mA Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 4nC @ 4.5V Max Input Capacitance: 225pF @ 8V Maximum Rds On at Id,Vgs: 300 mOhm @ 570mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 102030-NTJD2152PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Power Dissipation: 270mW
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 775mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 4nC @ 4.5V
Max Input Capacitance: 225pF @ 8V
Maximum Rds On at Id,Vgs: 300 mOhm @ 570mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - NTJD2152PT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD2152PT1GOSTR-ND
FET, MOSFET Arrays NTJD2152PT1GOSTR-ND
Mosfet Array 2 P-Channel (Dual) 8V 775mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 P-Channel (Dual) 8V 775mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTJD2152PT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTJD2152PT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTJD2152PT1G
MOSFET 2P-CH 8V 0.775A SC88

MOSFET 2P-CH 8V 0.775A SC88

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-NTJD2152PT1G 102030-NTJD2152PT1G NTJD2152PT1GOSTR-ND NTJD2152PT1G
Product Name P-Channel Dual 8V 775mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD2152PT1G FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
PD 270 milliwatts 270 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data