onsemi FET, MOSFET Arrays NTJD1155LT1

Description
Mosfet Array N and P-Channel 8V 1.3A 400mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 8V 1.3A 400mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NTJD1155LT1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD1155LT1-ND
FET, MOSFET Arrays NTJD1155LT1-ND
Mosfet Array N and P-Channel 8V 1.3A 400mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array N and P-Channel 8V 1.3A 400mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD1155LT1 - 929454-NTJD1155LT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD1155LT1
929454-NTJD1155LT1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD1155LT1 929454-NTJD1155LT1
Manufacturer: ON Semiconductor Win Source Part Number: 929454-NTJD1155LT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array N and P-Channel 8V 1.3A 400mW Surface Mount SC-88/SC70-6/SOT-363 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Family Name: NTJD11 Categories: Discrete Semiconductor Products Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 929454-NTJD1155LT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array N and P-Channel 8V 1.3A 400mW Surface Mount SC-88/SC70-6/SOT-363
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NTJD11
Categories: Discrete Semiconductor Products
Case / Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTJD1155LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTJD1155LT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTJD1155LT1
MOSFET N/P-CH 8V 1.3A SC88

MOSFET N/P-CH 8V 1.3A SC88

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTJD1155LT1-ND 929454-NTJD1155LT1 NTJD1155LT1
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD1155LT1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-88/SC70-6/SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers