Manufacturer: ON Semiconductor
Win Source Part Number: 097055-NTHS5441T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ChipFET
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.9A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 22nC @ 4.5V
Max Input Capacitance: 710pF @ 5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 46 mOhm @ 3.9A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
P-Channel 20V 3.9A (Ta) 1.3W (Ta) Surface Mount ChipFET™
P-Channel JFET -20V -3.9A 46mR SMD Product overview: NTHS5441T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -20V, -3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -20V, -3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHS5441T1G can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 3.9A CHIPFET
P CHANNEL MOSFET, -20V, 5.3A, 1206A; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 097055-NTHS5441T1G | 488-NTHS5441T1GTR-ND | 278-NTHS5441T1G | NTHS5441T1G | NTHS5441T1G | 88H5108 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHS5441T1G | Single FETs, MOSFETs | P-Channel SMD -20V -3.9A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | P Channel Mosfet, -20V, 5.3A, 1206A; Channel Type Onsemi |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | ||
| V(BR)DSS | 20 volts | |||||
| PD | 1300 milliwatts | 1300 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |