Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.2A; On Resistance Rds(on):0.025ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:600mV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 29AC9054 |
| Product Name | Transistor Polarity Onsemi |
| Transistor Type | Transistor Polarity Onsemi |