N-Channel 20V 5.2A (Ta) 1.3W (Ta) Surface Mount ChipFET™
N-Channel JFET, 20V, 5.2A, 25mR, SMD Product overview: NTHS5404T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 20V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 5.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHS5404T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 025771-NTHS5404T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ChipFET
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.2A (Ta)
Gate-Source Threshold Voltage: 600mV @ 250μA
Max Gate Charge: 18nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 30 mOhm @ 5.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
N CHANNEL MOSFET, 20V, 7.2A, 1206A; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes
MOSFET N-CH 20V 5.2A CHIPFET
MOSFET N-CH 20V 5.2A CHIPFET
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NTHS5404T1GOSTR-ND | 278-NTHS5404T1G | 025771-NTHS5404T1G | 98H0963 | NTHS5404T1G | NTHS5404T1G | NTHS5404T1G |
| Product Name | Single FETs, MOSFETs | N-Channel SMD 20V 5.2A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHS5404T1G | N Channel Mosfet, 20V, 7.2A, 1206A; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-SMD, Flat Leads | SOT3; ChipFET | TO-3 | 8-SMD, Flat Lead | 8-SMD, Flat Lead | ||
| PD | 1300 milliwatts | 1300 milliwatts | 1300 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |