onsemi Single FETs, MOSFETs NTHS4166NT1G

Description
N-Channel 30V 4.9A (Ta) 800mW (Ta) Surface Mount ChipFET™
Request a Quote Datasheet
Description
N-Channel 30V 4.9A (Ta) 800mW (Ta) Surface Mount ChipFET™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTHS4166NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTHS4166NT1GOSTR-ND
Single FETs, MOSFETs NTHS4166NT1GOSTR-ND
N-Channel 30V 4.9A (Ta) 800mW (Ta) Surface Mount ChipFET™

N-Channel 30V 4.9A (Ta) 800mW (Ta) Surface Mount ChipFET™

Buy Now Datasheet
Single FETs, MOSFETs - NTHS4166NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTHS4166NT1GOSCT-ND
Single FETs, MOSFETs NTHS4166NT1GOSCT-ND
N-Channel 30V 4.9A (Ta) 800mW (Ta) Surface Mount ChipFET™

N-Channel 30V 4.9A (Ta) 800mW (Ta) Surface Mount ChipFET™

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 30V 6.6A MOSFET Transistor
278-NTHS4166NT1G
N-Channel SMD 30V 6.6A MOSFET Transistor 278-NTHS4166NT1G
N-Channel JFET, 30V, 6.6A, 22mR, TO-252, Surface Mount Product overview: NTHS4166NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 6.6A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 6.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHS4166NT1G can be used for catalog matching and distributor lookup.

N-Channel JFET, 30V, 6.6A, 22mR, TO-252, Surface Mount Product overview: NTHS4166NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 6.6A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 6.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHS4166NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHS4166NT1G - 110946-NTHS4166NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHS4166NT1G
110946-NTHS4166NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHS4166NT1G 110946-NTHS4166NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 110946-NTHS4166NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 800mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.9A (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 900pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 22 mOhm @ 4.9A, 10V Alternative Parts (Cross-Reference): SI5468DC-T1-GE3; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 110946-NTHS4166NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 800mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ChipFET
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.9A (Ta)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 900pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 22 mOhm @ 4.9A, 10V
Alternative Parts (Cross-Reference): SI5468DC-T1-GE3;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
N Channel Mosfet, 30V, 6.6A, 1206A, Full Reel; Channel Type Onsemi - 75M5220 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 6.6A, 1206A, Full Reel; Channel Type Onsemi
75M5220
N Channel Mosfet, 30V, 6.6A, 1206A, Full Reel; Channel Type Onsemi 75M5220
N CHANNEL MOSFET, 30V, 6.6A, 1206A, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.2W RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 6.6A, 1206A, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.2W RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTHS4166NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTHS4166NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTHS4166NT1G
MOSFET N-CH 30V 4.9A CHIPFET

MOSFET N-CH 30V 4.9A CHIPFET

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTHS4166NT1GOSTR-ND 278-NTHS4166NT1G 110946-NTHS4166NT1G 75M5220 NTHS4166NT1G
Product Name Single FETs, MOSFETs N-Channel SMD 30V 6.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHS4166NT1G N Channel Mosfet, 30V, 6.6A, 1206A, Full Reel; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type 8-SMD, Flat Leads SOT3; ChipFET TO-3 Surface Mount
PD 800 milliwatts 800 milliwatts 2200 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data