onsemi Single FETs, MOSFETs NTHS2101PT1G

Description
P-Channel 8V 5.4A (Tj) 1.3W (Ta) Surface Mount ChipFET™
Request a Quote Datasheet
Description
P-Channel 8V 5.4A (Tj) 1.3W (Ta) Surface Mount ChipFET™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTHS2101PT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTHS2101PT1GOSTR-ND
Single FETs, MOSFETs NTHS2101PT1GOSTR-ND
P-Channel 8V 5.4A (Tj) 1.3W (Ta) Surface Mount ChipFET™

P-Channel 8V 5.4A (Tj) 1.3W (Ta) Surface Mount ChipFET™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHS2101PT1G - 102636-NTHS2101PT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHS2101PT1G
102636-NTHS2101PT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHS2101PT1G 102636-NTHS2101PT1G
Manufacturer: ON Semiconductor Win Source Part Number: 102636-NTHS2101PT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Case / Package: ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 5.4A (Tj) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 30nC @ 4.5V Max Input Capacitance: 2400pF @ 6.4V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 25 mOhm @ 5.4A, 4.5V Alternative Parts (Cross-Reference): SI5445BDC-T1-E3; NTHS5445T1; NTHS2101P; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 102636-NTHS2101PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Case / Package: ChipFET
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 5.4A (Tj)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 30nC @ 4.5V
Max Input Capacitance: 2400pF @ 6.4V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 25 mOhm @ 5.4A, 4.5V
Alternative Parts (Cross-Reference): SI5445BDC-T1-E3; NTHS5445T1; NTHS2101P;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
P-Channel 8V 7.5A 25 mOhm MOSFET Transistor
278-NTHS2101PT1G
P-Channel 8V 7.5A 25 mOhm MOSFET Transistor 278-NTHS2101PT1G
Power MOSFET 8V 7.5A 25 mOhm Single P-Channel ChipFET, ChipFET, 3000-REEL Product overview: NTHS2101PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 8V, 7.5A, 25 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 7.5A, 25 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHS2101PT1G can be used for catalog matching and distributor lookup.

Power MOSFET 8V 7.5A 25 mOhm Single P-Channel ChipFET, ChipFET, 3000-REEL Product overview: NTHS2101PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 8V, 7.5A, 25 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 7.5A, 25 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHS2101PT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTHS2101PT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTHS2101PT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTHS2101PT1G
MOSFET P-CH 8V 5.4A CHIPFET

MOSFET P-CH 8V 5.4A CHIPFET

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTHS2101PT1GOSTR-ND 102636-NTHS2101PT1G 278-NTHS2101PT1G NTHS2101PT1G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHS2101PT1G P-Channel 8V 7.5A 25 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
24V 195A MOSFET Transistor - 278-AUIRF1324 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 24 volts
PD 300000 milliwatts
View Details
5 suppliers