Win Source Part Number: 1349241-NTHL185N60S5
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: SuperFET® III
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Power Dissipation (Max): 116W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 15A (Tc)
Rds On (Max) @ Id, Vgs: 185mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id: 4.3V @ 1.4mA
Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1350 pF @ 400 V
N-Channel 600V 15A (Tc) 116W (Tc) Through Hole TO-247-3
SUPERFET5 FAST 185MOHM TO-247-3
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | 1349241-NTHL185N60S5H | 488-NTHL185N60S5H-ND | NTHL185N60S5H |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |