onsemi N-Channel 650 V 30 A MOSFET Transistor NTHL110N65S3F

Description
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 30 A, 110 mΩ, TO-247, 450-TUBE Product overview: NTHL110N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHL110N65S3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 30 A, 110 mΩ, TO-247, 450-TUBE Product overview: NTHL110N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHL110N65S3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 30 A MOSFET Transistor
278-NTHL110N65S3F
N-Channel 650 V 30 A MOSFET Transistor 278-NTHL110N65S3F
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 30 A, 110 mΩ, TO-247, 450-TUBE Product overview: NTHL110N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHL110N65S3F can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 30 A, 110 mΩ, TO-247, 450-TUBE Product overview: NTHL110N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHL110N65S3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTHL110N65S3FOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTHL110N65S3FOS-ND
Single FETs, MOSFETs NTHL110N65S3FOS-ND
N-Channel 650V 30A (Tc) 240W (Tc) Through Hole TO-247-3

N-Channel 650V 30A (Tc) 240W (Tc) Through Hole TO-247-3

Buy Now Datasheet
MOSFETs - 1784256 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784256
MOSFETs 1784256
SUPERFET3 650V TO247 PKG

SUPERFET3 650V TO247 PKG

Supplier's Site
MOSFETs - 1784486 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784486
MOSFETs 1784486
SUPERFET3 650V TO247 PKG

SUPERFET3 650V TO247 PKG

Supplier's Site
MOSFETs - 1784486P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784486P
MOSFETs 1784486P
SUPERFET3 650V TO247 PKG

SUPERFET3 650V TO247 PKG

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHL110N65S3F - 887768-NTHL110N65S3F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHL110N65S3F
887768-NTHL110N65S3F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHL110N65S3F 887768-NTHL110N65S3F
Manufacturer: ON Semiconductor Win Source Part Number: 887768-NTHL110N65S3F Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 30A (Tc) 240W (Tc) Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: NTHL110 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: Not Applicable Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NTHL110N65S3FOS, NTHL110N65S3F-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 887768-NTHL110N65S3F
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 30A (Tc) 240W (Tc) Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: NTHL110
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NTHL110N65S3FOS, NTHL110N65S3F-ND

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTHL110N65S3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTHL110N65S3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTHL110N65S3F
MOSFET N-CH 650V 30A TO247-3

MOSFET N-CH 650V 30A TO247-3

Supplier's Site
Single FETs, MOSFETs - NTHL110N65S3F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTHL110N65S3F
Single FETs, MOSFETs NTHL110N65S3F
MOSFET N-CH 650V 30A TO247-3

MOSFET N-CH 650V 30A TO247-3

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 30A, To-247; Transistor Polarity Onsemi - 62AC7355 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 30A, To-247; Transistor Polarity Onsemi
62AC7355
Mosfet, N-Ch, 650V, 30A, To-247; Transistor Polarity Onsemi 62AC7355
MOSFET, N-CH, 650V, 30A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.098ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 650V, 30A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.098ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTHL110N65S3F NTHL110N65S3FOS-ND 1784256 1784486P 887768-NTHL110N65S3F NTHL110N65S3F NTHL110N65S3F 62AC7355
Product Name N-Channel 650 V 30 A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHL110N65S3F Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 650V, 30A, To-247; Transistor Polarity Onsemi
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; To-247 TO-247; TO-247 TO-247; SOT3; TO-247-3 Through Hole TO-247; TO-247-3 TO-3; TO-247
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products