onsemi Single FETs, MOSFETs NTHL095N65S3HF

Description
N-Channel 650V 36A (Tc) 272W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 650V 36A (Tc) 272W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTHL095N65S3HF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTHL095N65S3HF-ND
Single FETs, MOSFETs NTHL095N65S3HF-ND
N-Channel 650V 36A (Tc) 272W (Tc) Through Hole TO-247-3

N-Channel 650V 36A (Tc) 272W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V FRFET 95MO

MOSFET SUPERFET3 650V FRFET 95MO

Buy Now Datasheet
Single FETs, MOSFETs - NTHL095N65S3HF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTHL095N65S3HF
Single FETs, MOSFETs NTHL095N65S3HF
MOSFET N-CH 650V 36A TO247-3

MOSFET N-CH 650V 36A TO247-3

Supplier's Site Datasheet
Mosfet, N-Ch, 36A, 650V, To-247; Transistor Polarity Onsemi - 99AC9409 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 36A, 650V, To-247; Transistor Polarity Onsemi
99AC9409
Mosfet, N-Ch, 36A, 650V, To-247; Transistor Polarity Onsemi 99AC9409
MOSFET, N-CH, 36A, 650V, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:36A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.078ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 36A, 650V, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:36A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.078ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTHL095N65S3HF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTHL095N65S3HF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTHL095N65S3HF
MOSFET N-CH 650V 36A TO247-3

MOSFET N-CH 650V 36A TO247-3

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTHL095N65S3HF-ND NTHL095N65S3HF NTHL095N65S3HF 99AC9409 NTHL095N65S3HF
Product Name Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 36A, 650V, To-247; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247 10V
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 650 volts
IDSS 36000 milliamps 36000 milliamps
Unlock Full Specs
to access all available technical data