onsemi Single FETs, MOSFETs NTHL082N65S3HF

Description
N-Channel 650V 40A (Tc) 313W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 650V 40A (Tc) 313W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTHL082N65S3HF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTHL082N65S3HF-ND
Single FETs, MOSFETs 488-NTHL082N65S3HF-ND
N-Channel 650V 40A (Tc) 313W (Tc) Through Hole TO-247-3

N-Channel 650V 40A (Tc) 313W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Mosfet, N-Ch, 650V, 40A, 150Deg C, 313W Rohs Compliant Onsemi - 12AJ7252 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 40A, 150Deg C, 313W Rohs Compliant Onsemi
12AJ7252
Mosfet, N-Ch, 650V, 40A, 150Deg C, 313W Rohs Compliant Onsemi 12AJ7252
MOSFET, N-CH, 650V, 40A, 150DEG C, 313W ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 40A, 150DEG C, 313W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTHL082N65S3HF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTHL082N65S3HF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTHL082N65S3HF
MOSFET N-CH 650V 40A TO247-3

MOSFET N-CH 650V 40A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NTHL082N65S3HF-ND 12AJ7252 NTHL082N65S3HF
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 650V, 40A, 150Deg C, 313W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details