onsemi Single FETs, MOSFETs NTHL082N65S3F

Description
N-Channel 650V 40A (Tc) 313W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 650V 40A (Tc) 313W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTHL082N65S3FOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTHL082N65S3FOS-ND
Single FETs, MOSFETs NTHL082N65S3FOS-ND
N-Channel 650V 40A (Tc) 313W (Tc) Through Hole TO-247-3

N-Channel 650V 40A (Tc) 313W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 40 A MOSFET Transistor
278-NTHL082N65S3F
N-Channel 650 V 40 A MOSFET Transistor 278-NTHL082N65S3F
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 40 A, 82 mΩ, TO-247, 450-TUBE Product overview: NTHL082N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 40 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 40 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHL082N65S3F can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 40 A, 82 mΩ, TO-247, 450-TUBE Product overview: NTHL082N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 40 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 40 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHL082N65S3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324080-NTHL082N65S3F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324080-NTHL082N65S3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324080-NTHL082N65S3F
Manufacturer: onsemi Win Source Part Number: 1324080-NTHL082N65S3 F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 450 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 82mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 5V @ 4mA Power Dissipation (Max): 313W (Tc) Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 81 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3410 pF @ 400 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NTHL082N65S3F-ND,NTH L082N65S3FOS,2156-NT HL082N65S3F-OS,ONSON SNTHL082N65S3F Base Product Number: NTHL082 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324080-NTHL082N65S3F
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 450
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Rds On (Max) @ Id, Vgs: 82mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 5V @ 4mA
Power Dissipation (Max): 313W (Tc)
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 81 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3410 pF @ 400 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NTHL082N65S3F-ND,NTHL082N65S3FOS,2156-NTHL082N65S3F-OS,ONSONSNTHL082N65S3F
Base Product Number: NTHL082
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTHL082N65S3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTHL082N65S3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTHL082N65S3F
MOSFET N-CH 650V 40A TO247-3

MOSFET N-CH 650V 40A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V TO247 N-CHANNEL

MOSFET SUPERFET3 650V TO247 N-CHANNEL

Buy Now Datasheet
Single FETs, MOSFETs - NTHL082N65S3F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTHL082N65S3F
Single FETs, MOSFETs NTHL082N65S3F
MOSFET N-CH 650V 40A TO247-3

MOSFET N-CH 650V 40A TO247-3

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 40A, To-247Ab-3; Transistor Polarity Onsemi - 48AC1735 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 40A, To-247Ab-3; Transistor Polarity Onsemi
48AC1735
Mosfet, N-Ch, 650V, 40A, To-247Ab-3; Transistor Polarity Onsemi 48AC1735
MOSFET, N-CH, 650V, 40A, TO-247AB-3; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 40A, TO-247AB-3; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTHL082N65S3FOS-ND 278-NTHL082N65S3F 1324080-NTHL082N65S3F NTHL082N65S3F NTHL082N65S3F NTHL082N65S3F 48AC1735
Product Name Single FETs, MOSFETs N-Channel 650 V 40 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 650V, 40A, To-247Ab-3; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
PD 313000 milliwatts 313000 milliwatts
Packing Method Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - JFETs - UJ3N065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
Output Power 190 watts
View Details
3 suppliers
IGBT Transistor - 279-AIGB30N65F5ATMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
PD 188 milliwatts
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
8 suppliers