onsemi Single FETs, MOSFETs NTHL075N065SC1

Description
SILICON CARBIDE (SIC) MOSFET - E
Request a Quote Datasheet
Description
SILICON CARBIDE (SIC) MOSFET - E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 5556-NTHL075N065SC1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTHL075N065SC1-ND
Single FETs, MOSFETs 5556-NTHL075N065SC1-ND
SILICON CARBIDE (SIC) MOSFET - E

SILICON CARBIDE (SIC) MOSFET - E

Buy Now Datasheet
Mosfet, N-Ch, 650V, 38A, To-247; Mosfet Module Configuration Onsemi - 57AK6413 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 38A, To-247; Mosfet Module Configuration Onsemi
57AK6413
Mosfet, N-Ch, 650V, 38A, To-247; Mosfet Module Configuration Onsemi 57AK6413
MOSFET, N-CH, 650V, 38A, TO-247; MOSFET Module Configuration:Single ; Channel Type:N Channel; Continuous Drain Current Id:38A; Drain Source Voltage Vds:650V; No. of Pins:3Pins; Rds(on) Test Voltage:18V; Power Dissipation:148W

MOSFET, N-CH, 650V, 38A, TO-247; MOSFET Module Configuration:Single; Channel Type:N Channel; Continuous Drain Current Id:38A; Drain Source Voltage Vds:650V; No. of Pins:3Pins; Rds(on) Test Voltage:18V; Power Dissipation:148W

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTHL075N065SC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTHL075N065SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTHL075N065SC1
SILICON CARBIDE (SIC) MOSFET - E

SILICON CARBIDE (SIC) MOSFET - E

Supplier's Site
Single FETs, MOSFETs - NTHL075N065SC1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTHL075N065SC1
Single FETs, MOSFETs NTHL075N065SC1
SILICON CARBIDE (SIC) MOSFET - E

SILICON CARBIDE (SIC) MOSFET - E

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 5556-NTHL075N065SC1-ND 57AK6413 NTHL075N065SC1 NTHL075N065SC1
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 650V, 38A, To-247; Mosfet Module Configuration Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Transistor Technology / Material Silicon Carbide MOSFET (Metal Oxide)
Package Type TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3 TO-247; TO-247-3
IDSS 38000 milliamps 38000 milliamps
Unlock Full Specs
to access all available technical data