N-Channel 650V 40A (Tc) 266W (Tc) Through Hole TO-247-3
POWER MOSFET, N-CHANNEL, SUPERFE
POWER MOSFET, N-CHANNEL, SUPERFE
MOSFET, N-CH, 650V, 40A, TO-247 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2216714 | 488-NTHL067N65S3H-ND | NTHL067N65S3H | NTHL067N65S3H | 32AJ8438 |
| Product Name | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 650V, 40A, To-247 Rohs Compliant Onsemi |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; TO-247 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-3; TO-247 |
| Packing Method | Tube; Tube | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |