onsemi Single FETs, MOSFETs NTHL065N65S3HF

Description
N-Channel 650V 46A (Tc) 337W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 650V 46A (Tc) 337W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTHL065N65S3HF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTHL065N65S3HF-ND
Single FETs, MOSFETs 488-NTHL065N65S3HF-ND
N-Channel 650V 46A (Tc) 337W (Tc) Through Hole TO-247-3

N-Channel 650V 46A (Tc) 337W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Mosfet, N-Ch, 650V, 46A, 150Deg C, 337W Rohs Compliant Onsemi - 12AJ7251 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 46A, 150Deg C, 337W Rohs Compliant Onsemi
12AJ7251
Mosfet, N-Ch, 650V, 46A, 150Deg C, 337W Rohs Compliant Onsemi 12AJ7251
MOSFET, N-CH, 650V, 46A, 150DEG C, 337W ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 46A, 150DEG C, 337W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTHL065N65S3HF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTHL065N65S3HF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTHL065N65S3HF
MOSFET N-CH 650V 46A TO247-3

MOSFET N-CH 650V 46A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NTHL065N65S3HF-ND 12AJ7251 NTHL065N65S3HF
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 650V, 46A, 150Deg C, 337W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers