onsemi Single FETs, MOSFETs NTHL050N65S3HF

Description
N-Channel 650V 58A (Tc) 378W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 650V 58A (Tc) 378W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTHL050N65S3HF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTHL050N65S3HF-ND
Single FETs, MOSFETs NTHL050N65S3HF-ND
N-Channel 650V 58A (Tc) 378W (Tc) Through Hole TO-247-3

N-Channel 650V 58A (Tc) 378W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 58 A MOSFET Transistor
278-NTHL050N65S3HF
N-Channel 650 V 58 A MOSFET Transistor 278-NTHL050N65S3HF
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 58 A, 50 mΩ, TO-247, 450-TUBE Product overview: NTHL050N65S3HF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 58 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 58 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHL050N65S3HF can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 58 A, 50 mΩ, TO-247, 450-TUBE Product overview: NTHL050N65S3HF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 58 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 58 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHL050N65S3HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: onsemi Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Series: FRFET®, SuperFET® III FET Type: N-Channel Vgs (Max): ±30V Rds On (Max) @ Id, Vgs: 50mOhm @ 29A, 10V Mounting Type: Through Hole Operating Temperature: -55°C ~ 150°C (TJ) Package / Case: TO-247-3 Base Product Number: NTHL050

Manufacturer: onsemi
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series: FRFET®, SuperFET® III
FET Type: N-Channel
Vgs (Max): ±30V
Rds On (Max) @ Id, Vgs: 50mOhm @ 29A, 10V
Mounting Type: Through Hole
Operating Temperature: -55°C ~ 150°C (TJ)
Package / Case: TO-247-3
Base Product Number: NTHL050

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTHL050N65S3HF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTHL050N65S3HF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTHL050N65S3HF
MOSFET N-CH 650V 58A TO247-3

MOSFET N-CH 650V 58A TO247-3

Supplier's Site
Single FETs, MOSFETs - NTHL050N65S3HF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTHL050N65S3HF
Single FETs, MOSFETs NTHL050N65S3HF
MOSFET N-CH 650V 58A TO247-3

MOSFET N-CH 650V 58A TO247-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SF3 650V 50MOHM

MOSFET SF3 650V 50MOHM

Buy Now Datasheet
Mosfet, N-Ch, 58A, 650V, To-247; Transistor Polarity Onsemi - 99AC9407 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 58A, 650V, To-247; Transistor Polarity Onsemi
99AC9407
Mosfet, N-Ch, 58A, 650V, To-247; Transistor Polarity Onsemi 99AC9407
MOSFET, N-CH, 58A, 650V, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:58A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.041ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 58A, 650V, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:58A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.041ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTHL050N65S3HF-ND 278-NTHL050N65S3HF NTHL050N65S3HF NTHL050N65S3HF NTHL050N65S3HF 99AC9407
Product Name Single FETs, MOSFETs N-Channel 650 V 58 A MOSFET Transistor Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 58A, 650V, To-247; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 SOT3 10V TO-247; TO-247-3 TO-3; TO-247
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Packing Method Tube; Tube
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data