onsemi Single FETs, MOSFETs NTHL045N065SC1

Description
SIC MOS TO247-3L 650V
Request a Quote Datasheet
Description
SIC MOS TO247-3L 650V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 5556-NTHL045N065SC1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTHL045N065SC1-ND
Single FETs, MOSFETs 5556-NTHL045N065SC1-ND
SIC MOS TO247-3L 650V

SIC MOS TO247-3L 650V

Buy Now Datasheet
Singapore, Singapore
650V MOSFET Transistor
278-NTHL045N065SC1
650V MOSFET Transistor 278-NTHL045N065SC1
SIC MOS TO247-3L 650V Product overview: NTHL045N065SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHL045N065SC1 can be used for catalog matching and distributor lookup.

SIC MOS TO247-3L 650V Product overview: NTHL045N065SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHL045N065SC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2410743 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2410743
MOSFETs 2410743
onsemi NTHL045N065SC1

onsemi NTHL045N065SC1

Supplier's Site
MOSFETs - 2410744 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2410744
MOSFETs 2410744
onsemi NTHL045N065SC1

onsemi NTHL045N065SC1

Supplier's Site
MOSFETs - 2410744P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2410744P
MOSFETs 2410744P
onsemi NTHL045N065SC1

onsemi NTHL045N065SC1

Supplier's Site
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Manufacturer: onsemi Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Drain to Source Voltage (Vdss): 650 V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole Supplier Device Package: TO-247-3

Manufacturer: onsemi
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 650 V
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Through Hole
Supplier Device Package: TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTHL045N065SC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTHL045N065SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTHL045N065SC1
SIC MOS TO247-3L 650V

SIC MOS TO247-3L 650V

Supplier's Site
Mosfet, Sic, 650V, 66A, To-247 Rohs Compliant Onsemi - 29AK2746 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Sic, 650V, 66A, To-247 Rohs Compliant Onsemi
29AK2746
Mosfet, Sic, 650V, 66A, To-247 Rohs Compliant Onsemi 29AK2746
MOSFET, SIC, 650V, 66A, TO-247 ROHS COMPLIANT: YES

MOSFET, SIC, 650V, 66A, TO-247 ROHS COMPLIANT: YES

Supplier's Site
Sic Mosfet, N-Ch, 18V, 66A, To-247; Mosfet Module Configuration Onsemi - 27AK4228 - Newark, An Avnet Company
Chicago, IL, United States
Sic Mosfet, N-Ch, 18V, 66A, To-247; Mosfet Module Configuration Onsemi
27AK4228
Sic Mosfet, N-Ch, 18V, 66A, To-247; Mosfet Module Configuration Onsemi 27AK4228
SIC MOSFET, N-CH, 18V, 66A, TO-247; MOSFET Module Configuration:Single ; Channel Type:N Channel; Continuous Drain Current Id:66A; Drain Source Voltage Vds:650V; No. of Pins:3Pins; Rds(on) Test Voltage:18V; Power Dissipation:291W RoHS Compliant: Yes

SIC MOSFET, N-CH, 18V, 66A, TO-247; MOSFET Module Configuration:Single; Channel Type:N Channel; Continuous Drain Current Id:66A; Drain Source Voltage Vds:650V; No. of Pins:3Pins; Rds(on) Test Voltage:18V; Power Dissipation:291W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 5556-NTHL045N065SC1-ND 278-NTHL045N065SC1 2410743 NTHL045N065SC1 29AK2746 27AK4228
Product Name Single FETs, MOSFETs 650V MOSFET Transistor MOSFETs Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Sic, 650V, 66A, To-247 Rohs Compliant Onsemi Sic Mosfet, N-Ch, 18V, 66A, To-247; Mosfet Module Configuration Onsemi
Polarity N-Channel N-Channel N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3 Tube TO-247; TO-247 TO-247; SOT3 TO-247; TO-247-3 TO-3; TO-247 TO-3; TO-247
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data

Similar Products