onsemi Single FETs, MOSFETs NTHL040N65S3HF

Description
N-Channel 650V 65A (Tc) 446W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 650V 65A (Tc) 446W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTHL040N65S3HFOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTHL040N65S3HFOS-ND
Single FETs, MOSFETs NTHL040N65S3HFOS-ND
N-Channel 650V 65A (Tc) 446W (Tc) Through Hole TO-247-3

N-Channel 650V 65A (Tc) 446W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FRFET 650 V 65 A 40 mOhm TO-247

MOSFET FRFET 650 V 65 A 40 mOhm TO-247

Buy Now Datasheet
Single Mosfet Transistors Rohs Compliant Onsemi - 39AH9059 - Newark, An Avnet Company
Chicago, IL, United States
Single Mosfet Transistors Rohs Compliant Onsemi
39AH9059
Single Mosfet Transistors Rohs Compliant Onsemi 39AH9059
SINGLE MOSFET TRANSISTORS ROHS COMPLIANT: YES

SINGLE MOSFET TRANSISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - NTHL040N65S3HF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTHL040N65S3HF
Single FETs, MOSFETs NTHL040N65S3HF
MOSFET N-CH 650V 65A TO247-3

MOSFET N-CH 650V 65A TO247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTHL040N65S3HF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTHL040N65S3HF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTHL040N65S3HF
MOSFET N-CH 650V 65A TO247-3

MOSFET N-CH 650V 65A TO247-3

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTHL040N65S3HFOS-ND NTHL040N65S3HF 39AH9059 NTHL040N65S3HF NTHL040N65S3HF
Product Name Single FETs, MOSFETs MOSFET Single Mosfet Transistors Rohs Compliant Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-3 TO-247; TO-247-3 TO-247; TO-247-3
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
IGBT Transistor - 297-2PS13512E43W35222NOSA1 - ERSAELECTRONICS PTE. LTD.
Specs
TJ -25 to 55 C (-13 to 131 F)
Package Type Tray
Packing Method Tray
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details