onsemi MOSFETs NTHL025N065SC1

Description
onsemi NTHL025N065SC1
Request a Quote Datasheet
Description
onsemi NTHL025N065SC1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2485818P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2485818P
MOSFETs 2485818P
onsemi NTHL025N065SC1

onsemi NTHL025N065SC1

Supplier's Site
MOSFETs - 2485817 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2485817
MOSFETs 2485817
onsemi NTHL025N065SC1

onsemi NTHL025N065SC1

Supplier's Site
MOSFETs - 2485818 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2485818
MOSFETs 2485818
onsemi NTHL025N065SC1

onsemi NTHL025N065SC1

Supplier's Site
Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Manufacturer: onsemi Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Drain to Source Voltage (Vdss): 650 V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole Supplier Device Package: TO-247-3

Manufacturer: onsemi
Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 650 V
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Through Hole
Supplier Device Package: TO-247-3

Buy Now Datasheet
Singapore, Singapore
650V MOSFET Transistor
278-NTHL025N065SC1
650V MOSFET Transistor 278-NTHL025N065SC1
SIC MOS TO247-3L 650V Product overview: NTHL025N065SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHL025N065SC1 can be used for catalog matching and distributor lookup.

SIC MOS TO247-3L 650V Product overview: NTHL025N065SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHL025N065SC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 5556-NTHL025N065SC1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTHL025N065SC1-ND
Single FETs, MOSFETs 5556-NTHL025N065SC1-ND
SIC MOS TO247-3L 650V

SIC MOS TO247-3L 650V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTHL025N065SC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTHL025N065SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTHL025N065SC1
SIC MOS TO247-3L 650V

SIC MOS TO247-3L 650V

Supplier's Site
Sic Mosfet, N-Ch, 18V, 99A, To-247; Mosfet Module Configuration Onsemi - 32AK4627 - Newark, An Avnet Company
Chicago, IL, United States
Sic Mosfet, N-Ch, 18V, 99A, To-247; Mosfet Module Configuration Onsemi
32AK4627
Sic Mosfet, N-Ch, 18V, 99A, To-247; Mosfet Module Configuration Onsemi 32AK4627
SIC MOSFET, N-CH, 18V, 99A, TO-247; MOSFET Module Configuration:Single ; Channel Type:N Channel; Continuous Drain Current Id:99A; Drain Source Voltage Vds:650V; No. of Pins:3Pins; Rds(on) Test Voltage:18V; Power Dissipation:348W

SIC MOSFET, N-CH, 18V, 99A, TO-247; MOSFET Module Configuration:Single; Channel Type:N Channel; Continuous Drain Current Id:99A; Drain Source Voltage Vds:650V; No. of Pins:3Pins; Rds(on) Test Voltage:18V; Power Dissipation:348W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2485818P 278-NTHL025N065SC1 5556-NTHL025N065SC1-ND NTHL025N065SC1 32AK4627
Product Name MOSFETs Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs 650V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Sic Mosfet, N-Ch, 18V, 99A, To-247; Mosfet Module Configuration Onsemi
Package Type TO-247; TO-247 TO-247; SOT3 Tube TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts
Transconductance 0.0270 kS
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 448-AUIRFS4010TRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details