SILICON CARBIDE (SIC) MOSFET - 1
Manufacturer: onsemi
Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 163A (Tc)
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Through Hole
SILICON CARBIDE (SIC) MOSFET - 1 Product overview: NTHL015N065SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHL015N065SC1 can be used for catalog matching and distributor lookup.
SIC MOSFET, N-CH, 18V, 163A, TO-247; MOSFET Module Configuration:Single
SIC MOSFET, N-CH, 650V, 163A, TO-247 ROHS COMPLIANT: YES
SILICON CARBIDE (SIC) MOSFET - 1
SILICON CARBIDE (SIC) MOSFET - 1
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 5556-NTHL015N065SC1-ND | 2547675P | 278-NTHL015N065SC1 | 47AK6049 | 47AK6824 | NTHL015N065SC1 | NTHL015N065SC1 | |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs | MOSFETs | MOSFET Transistor | Sic Mosfet, N-Ch, 18V, 163A, To-247; Mosfet Module Configuration Onsemi | Sic Mosfet, N-Ch, 650V, 163A, To-247 Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Transistor Technology / Material | Silicon Carbide | SiCFET (Silicon Carbide) | ||||||
| Package Type | TO-247; TO-247-3 | SOT3 | TO-247; TO-247 | Tube | TO-3; TO-247 | TO-3; TO-247 | TO-247; TO-247-3 | TO-247; TO-247-3 |
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 650 volts | 650 volts |