The NTHL012N065M3S is a 650 V silicon carbide MOSFET in a TO-247-3L package, designed for high-efficiency switching applications such as SMPS, solar inverters, and EV charging infrastructure. It features a typical on-resistance of 12.2 mΩ at 18 V gate voltage and a continuous drain current of 123 A at 25 °C case temperature. The device has a total gate charge of 135 nC, output capacitance of 281 pF, and is 100% avalanche tested with a single-pulse avalanche energy rating of 259 mJ. Thermal resistance from junction to case is 0.35 °C/W, and it operates from -55 °C to +175 °C. The part is RoHS compliant with exemption 7a and halide free.
SIC MOS TO247-3L 12MOHM 650V M3S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5556-NTHL012N065M3S-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |