onsemi Single FETs, MOSFETs NTHD5904NT1G

Description
N-Channel 20V 2.5A (Ta) 640mW (Ta) Surface Mount ChipFET™
Request a Quote Datasheet
Description
N-Channel 20V 2.5A (Ta) 640mW (Ta) Surface Mount ChipFET™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTHD5904NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTHD5904NT1GOSTR-ND
Single FETs, MOSFETs NTHD5904NT1GOSTR-ND
N-Channel 20V 2.5A (Ta) 640mW (Ta) Surface Mount ChipFET™

N-Channel 20V 2.5A (Ta) 640mW (Ta) Surface Mount ChipFET™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD5904NT1G - 101450-NTHD5904NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD5904NT1G
101450-NTHD5904NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD5904NT1G 101450-NTHD5904NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 101450-NTHD5904NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 640mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 6nC @ 4.5V Max Input Capacitance: 465pF @ 16V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 65 mOhm @ 3.3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 101450-NTHD5904NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 640mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ChipFET
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 6nC @ 4.5V
Max Input Capacitance: 465pF @ 16V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 65 mOhm @ 3.3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Portable Devices

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 20V 4.5A MOSFET Transistor
278-NTHD5904NT1G
N-Channel Dual 20V 4.5A MOSFET Transistor 278-NTHD5904NT1G
Power MOSFET 20V 4.5A 65 mOhm Dual N-Channel ChipFET, ChipFET, 3000-REEL Product overview: NTHD5904NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V, 4.5A, 65 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHD5904NT1G can be used for catalog matching and distributor lookup.

Power MOSFET 20V 4.5A 65 mOhm Dual N-Channel ChipFET, ChipFET, 3000-REEL Product overview: NTHD5904NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V, 4.5A, 65 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHD5904NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTHD5904NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTHD5904NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTHD5904NT1G
MOSFET N-CH 20V 2.5A CHIPFET

MOSFET N-CH 20V 2.5A CHIPFET

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTHD5904NT1GOSTR-ND 101450-NTHD5904NT1G 278-NTHD5904NT1G NTHD5904NT1G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD5904NT1G N-Channel Dual 20V 4.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 8-SMD, Flat Leads SOT3; ChipFET 465 pF @ 16 V
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data