onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4P02FT1G NTHD4P02FT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 097780-NTHD4P02FT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 1.1W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.2A (Tj) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 6nC @ 4.5V Max Input Capacitance: 300pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 155 mOhm @ 2.2A, 4.5V Alternative Parts (Cross-Reference): SI5855CDC-T1-E3; NTHD4P02FT1; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 097780-NTHD4P02FT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 1.1W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.2A (Tj) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 6nC @ 4.5V Max Input Capacitance: 300pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 155 mOhm @ 2.2A, 4.5V Alternative Parts (Cross-Reference): SI5855CDC-T1-E3; NTHD4P02FT1; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4P02FT1G - 097780-NTHD4P02FT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4P02FT1G
097780-NTHD4P02FT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4P02FT1G 097780-NTHD4P02FT1G
Manufacturer: ON Semiconductor Win Source Part Number: 097780-NTHD4P02FT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 1.1W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.2A (Tj) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 6nC @ 4.5V Max Input Capacitance: 300pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 155 mOhm @ 2.2A, 4.5V Alternative Parts (Cross-Reference): SI5855CDC-T1-E3; NTHD4P02FT1; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 097780-NTHD4P02FT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 1.1W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ChipFET
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.2A (Tj)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 6nC @ 4.5V
Max Input Capacitance: 300pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 155 mOhm @ 2.2A, 4.5V
Alternative Parts (Cross-Reference): SI5855CDC-T1-E3; NTHD4P02FT1;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - NTHD4P02FT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTHD4P02FT1GOSTR-ND
Single FETs, MOSFETs NTHD4P02FT1GOSTR-ND
P-Channel 20V 2.2A (Tj) 1.1W (Tj) Surface Mount ChipFET™

P-Channel 20V 2.2A (Tj) 1.1W (Tj) Surface Mount ChipFET™

Buy Now Datasheet
Single FETs, MOSFETs - NTHD4P02FT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTHD4P02FT1GOSCT-ND
Single FETs, MOSFETs NTHD4P02FT1GOSCT-ND
P-Channel 20V 2.2A (Tj) 1.1W (Tj) Surface Mount ChipFET™

P-Channel 20V 2.2A (Tj) 1.1W (Tj) Surface Mount ChipFET™

Buy Now Datasheet
Singapore, Singapore
P-Channel Dual Schottky -20V MOSFET Transistor
278-NTHD4P02FT1G
P-Channel Dual Schottky -20V MOSFET Transistor 278-NTHD4P02FT1G
Dual P-Channel ChipFET™ Power MOSFET with Schottky Barrier Diode -20V -3A 155mΩ, ChipFET, 3000-REEL Product overview: NTHD4P02FT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, Schottky, -20V, -3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, Schottky, -20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHD4P02FT1G can be used for catalog matching and distributor lookup.

Dual P-Channel ChipFET™ Power MOSFET with Schottky Barrier Diode -20V -3A 155mΩ, ChipFET, 3000-REEL Product overview: NTHD4P02FT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, Schottky, -20V, -3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, Schottky, -20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHD4P02FT1G can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTHD4P02FT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTHD4P02FT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTHD4P02FT1G
MOSFET P-CH 20V 2.2A CHIPFET

MOSFET P-CH 20V 2.2A CHIPFET

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -20V -3A P-Channel w/3A Schottky

MOSFET -20V -3A P-Channel w/3A Schottky

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 097780-NTHD4P02FT1G NTHD4P02FT1GOSTR-ND 278-NTHD4P02FT1G NTHD4P02FT1G NTHD4P02FT1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4P02FT1G Single FETs, MOSFETs P-Channel Dual Schottky -20V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 20 volts
PD 1100 milliwatts 1100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - AUIRF2804WL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Wide Leads
Transistor Grade / Operating Range Automotive
View Details
5 suppliers