Manufacturer: ON Semiconductor
Win Source Part Number: 060642-NTHD4502NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ChipFET
Maximum Power Dissipation: 640mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.2A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 7nC @ 10V
Max Input Capacitance: 140pF @ 15V
Maximum Rds On at Id,Vgs: 85 mOhm @ 2.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Dual N-Ch MOSFET, 30V, 85mΩ, 2.9A, ChipFET, SMD Product overview: NTHD4502NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 30V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 30V, 2.9A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTHD4502NT1G can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 30V 2.2A 640mW Surface Mount ChipFET™
DUAL N CHANNEL MOSFET, 30V, 1206A; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.9A; On Resistance Rds(on):0.085ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
MOSFET 2N-CH 30V 2.2A CHIPFET
MOSFET 2N-CH 30V 2.2A CHIPFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 060642-NTHD4502NT1G | 289-NTHD4502NT1G | NTHD4502NT1GOSTR-ND | 10N9579 | NTHD4502NT1G | NTHD4502NT1G | NTHD4502NT1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4502NT1G | Dual SMD 30V 2.9A MOSFET Transistor | FET, MOSFET Arrays | Dual N Channel Mosfet, 30V, 1206A; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | FET, MOSFET Arrays |
| Polarity | N-Channel | P-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| V(BR)DSS | 30 volts | 30 volts | |||||
| PD | 640 milliwatts | 640 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; ChipFET | 8-SMD, Flat Leads | TO-3 | 8-SMD, Flat Lead |