onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4401PT3G NTHD4401PT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 111261-NTHD4401PT3G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ChipFET Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.1A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 6nC @ 4.5V Max Input Capacitance: 300pF @ 10V Maximum Rds On at Id,Vgs: 155 mOhm @ 2.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 111261-NTHD4401PT3G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ChipFET Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.1A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 6nC @ 4.5V Max Input Capacitance: 300pF @ 10V Maximum Rds On at Id,Vgs: 155 mOhm @ 2.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4401PT3G - 111261-NTHD4401PT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4401PT3G
111261-NTHD4401PT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4401PT3G 111261-NTHD4401PT3G
Manufacturer: ON Semiconductor Win Source Part Number: 111261-NTHD4401PT3G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ChipFET Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.1A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 6nC @ 4.5V Max Input Capacitance: 300pF @ 10V Maximum Rds On at Id,Vgs: 155 mOhm @ 2.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 111261-NTHD4401PT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ChipFET
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.1A
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 6nC @ 4.5V
Max Input Capacitance: 300pF @ 10V
Maximum Rds On at Id,Vgs: 155 mOhm @ 2.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
P-Channel Dual 20V 3A MOSFET Transistor
289-NTHD4401PT3G
P-Channel Dual 20V 3A MOSFET Transistor 289-NTHD4401PT3G
Power MOSFET 20V 3A 155 mOhm Dual P-Channel ChipFET, ChipFET, 10000-REEL Product overview: NTHD4401PT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20V, 3A, 155 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTHD4401PT3G can be used for catalog matching and distributor lookup.

Power MOSFET 20V 3A 155 mOhm Dual P-Channel ChipFET, ChipFET, 10000-REEL Product overview: NTHD4401PT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20V, 3A, 155 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTHD4401PT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NTHD4401PT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTHD4401PT3GOSTR-ND
FET, MOSFET Arrays NTHD4401PT3GOSTR-ND
Mosfet Array 2 P-Channel (Dual) 20V 2.1A 1.1W Surface Mount ChipFET™

Mosfet Array 2 P-Channel (Dual) 20V 2.1A 1.1W Surface Mount ChipFET™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTHD4401PT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTHD4401PT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTHD4401PT3G
MOSFET 2P-CH 20V 2.1A CHIPFET

MOSFET 2P-CH 20V 2.1A CHIPFET

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 111261-NTHD4401PT3G 289-NTHD4401PT3G NTHD4401PT3GOSTR-ND NTHD4401PT3G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4401PT3G P-Channel Dual 20V 3A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
V(BR)DSS 20 volts
PD 1100 milliwatts 1100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - IRAUIRFB8407-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers