Mosfet Array 2 P-Channel (Dual) 8V 3.4A 1.1W Surface Mount ChipFET™
Manufacturer: ON Semiconductor
Win Source Part Number: 101454-NTHD2102PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ChipFET
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 3.4A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 16nC @ 2.5V
Max Input Capacitance: 715pF @ 6.4V
Maximum Rds On at Id,Vgs: 58 mOhm @ 3.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Power MOSFET 8V 4.6A 62 mOhm Dual P-Channel ChipFET, ChipFET, 3000-REEL Product overview: NTHD2102PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 8V, 4.6A, 62 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 8V, 4.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTHD2102PT1G can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 8V 3.4A CHIPFET
MOSFET 2P-CH 8V 3.4A CHIPFET
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTHD2102PT1GOSTR-ND | 101454-NTHD2102PT1G | 289-NTHD2102PT1G | NTHD2102PT1G | NTHD2102PT1G |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD2102PT1G | P-Channel Dual 8V 4.6A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-SMD, Flat Leads | SOT3; ChipFET | 8-SMD, Flat Lead | ||
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | ||
| V(BR)DSS | 8 volts | 8 volts | |||
| PD | 1100 milliwatts | 1100 milliwatts |