onsemi Single FETs, MOSFETs NTH4LN095N65S3H

Description
N-Channel 650V 30A (Tc) 208W (Tc) Through Hole TO-247-4
Request a Quote Datasheet
Description
N-Channel 650V 30A (Tc) 208W (Tc) Through Hole TO-247-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTH4LN095N65S3H-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTH4LN095N65S3H-ND
Single FETs, MOSFETs 488-NTH4LN095N65S3H-ND
N-Channel 650V 30A (Tc) 208W (Tc) Through Hole TO-247-4

N-Channel 650V 30A (Tc) 208W (Tc) Through Hole TO-247-4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTH4LN095N65S3H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTH4LN095N65S3H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTH4LN095N65S3H
POWER MOSFET, N-CHANNEL, SUPERFE

POWER MOSFET, N-CHANNEL, SUPERFE

Supplier's Site
Mosfet, N-Ch, 650V, 30A, To-247 Rohs Compliant Onsemi - 32AJ8443 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 30A, To-247 Rohs Compliant Onsemi
32AJ8443
Mosfet, N-Ch, 650V, 30A, To-247 Rohs Compliant Onsemi 32AJ8443
MOSFET, N-CH, 650V, 30A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 30A, TO-247 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NTH4LN095N65S3H-ND NTH4LN095N65S3H 32AJ8443
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 30A, To-247 Rohs Compliant Onsemi
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details