onsemi Single FETs, MOSFETs NTH4L160N120SC1

Description
N-Channel 1200V 17.3A (Tc) 111W (Tc) Through Hole TO-247-4L
Request a Quote Datasheet
Description
N-Channel 1200V 17.3A (Tc) 111W (Tc) Through Hole TO-247-4L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 5556-NTH4L160N120SC1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTH4L160N120SC1-ND
Single FETs, MOSFETs 5556-NTH4L160N120SC1-ND
N-Channel 1200V 17.3A (Tc) 111W (Tc) Through Hole TO-247-4L

N-Channel 1200V 17.3A (Tc) 111W (Tc) Through Hole TO-247-4L

Buy Now Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 17.3A (Tc) Drive Voltage (Max Rds On, Min Rds On): 20V

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 17.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 20V

Buy Now Datasheet
Singapore, Singapore
1200 V MOSFET Transistor
278-NTH4L160N120SC1
1200 V MOSFET Transistor 278-NTH4L160N120SC1
Silicon Carbide MOSFET, N‐Channel, 1200 V, 160 mΩ, TO247−4L, 450-TUBE Product overview: NTH4L160N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTH4L160N120SC1 can be used for catalog matching and distributor lookup.

Silicon Carbide MOSFET, N‐Channel, 1200 V, 160 mΩ, TO247−4L, 450-TUBE Product overview: NTH4L160N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTH4L160N120SC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2025703 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025703
MOSFETs 2025703
ON Semiconductor NTH4L160N120SC1

ON Semiconductor NTH4L160N120SC1

Supplier's Site
MOSFETs - 2025703P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025703P
MOSFETs 2025703P
ON Semiconductor NTH4L160N120SC1

ON Semiconductor NTH4L160N120SC1

Supplier's Site
MOSFETs - 2025702 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025702
MOSFETs 2025702
ON Semiconductor NTH4L160N120SC1

ON Semiconductor NTH4L160N120SC1

Supplier's Site
Mosfet, N-Ch, 1.2Kv, 17.3A, To-247 Rohs Compliant Onsemi - 74AH4844 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 17.3A, To-247 Rohs Compliant Onsemi
74AH4844
Mosfet, N-Ch, 1.2Kv, 17.3A, To-247 Rohs Compliant Onsemi 74AH4844
MOSFET, N-CH, 1.2KV, 17.3A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 1.2KV, 17.3A, TO-247 ROHS COMPLIANT: YES

Supplier's Site
Sic Mosfet, N-Ch, 20V, 17.3A, To-247; Mosfet Module Configuration Onsemi - 91AH8493 - Newark, An Avnet Company
Chicago, IL, United States
Sic Mosfet, N-Ch, 20V, 17.3A, To-247; Mosfet Module Configuration Onsemi
91AH8493
Sic Mosfet, N-Ch, 20V, 17.3A, To-247; Mosfet Module Configuration Onsemi 91AH8493
SIC MOSFET, N-CH, 20V, 17.3A, TO-247; MOSFET Module Configuration:Single ; Channel Type:N Channel; Continuous Drain Current Id:17.3A; Drain Source Voltage Vds:1.2kV; No. of Pins:4Pins; Rds(on) Test Voltage:20V; Power Dissipation:111W RoHS Compliant: Yes

SIC MOSFET, N-CH, 20V, 17.3A, TO-247; MOSFET Module Configuration:Single; Channel Type:N Channel; Continuous Drain Current Id:17.3A; Drain Source Voltage Vds:1.2kV; No. of Pins:4Pins; Rds(on) Test Voltage:20V; Power Dissipation:111W RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - NTH4L160N120SC1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTH4L160N120SC1
Single FETs, MOSFETs NTH4L160N120SC1
SICFET N-CH 1200V 17.3A TO247

SICFET N-CH 1200V 17.3A TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTH4L160N120SC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTH4L160N120SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTH4L160N120SC1
SICFET N-CH 1200V 17.3A TO247

SICFET N-CH 1200V 17.3A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 5556-NTH4L160N120SC1-ND 278-NTH4L160N120SC1 2025703 2025703P 74AH4844 91AH8493 NTH4L160N120SC1 NTH4L160N120SC1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs 1200 V MOSFET Transistor MOSFETs MOSFETs Mosfet, N-Ch, 1.2Kv, 17.3A, To-247 Rohs Compliant Onsemi Sic Mosfet, N-Ch, 20V, 17.3A, To-247; Mosfet Module Configuration Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Transistor Technology / Material Silicon Carbide Sic SiCFET (Silicon Carbide)
Package Type TO-247; TO-247-4 SOT3 TO-247; To-247 TO-247; TO-247 TO-3; TO-247 TO-3; TO-247 TO-247; TO-247-4 TO-247; TO-247-4
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data