onsemi MOSFETs NTH4L080N120SC1

Description
onsemi NTH4L080N120SC1 MOSFET
Request a Quote Datasheet
Description
onsemi NTH4L080N120SC1 MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2025701 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025701
MOSFETs 2025701
onsemi NTH4L080N120SC1 MOSFET

onsemi NTH4L080N120SC1 MOSFET

Supplier's Site
MOSFETs - 2025701P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025701P
MOSFETs 2025701P
onsemi NTH4L080N120SC1 MOSFET

onsemi NTH4L080N120SC1 MOSFET

Supplier's Site
MOSFETs - 2025700 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025700
MOSFETs 2025700
onsemi NTH4L080N120SC1 MOSFET

onsemi NTH4L080N120SC1 MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1022276-NTH4L080N120SC1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1022276-NTH4L080N120SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1022276-NTH4L080N120SC1
Win Source Part Number: 1022276-NTH4L080N120 SC1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 30 Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 29A (Tc) Rds On (Max) @ Id, Vgs: 110mOhm @ 20A, 20V Vgs(th) (Max) @ Id: 4.3V @ 5mA Power Dissipation (Max): 170W (Tc) Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4L Gate Charge (Qg) (Max) @ Vgs: 56 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 1670 pF @ 800 V Vgs (Max): +25V, -15V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 488-NTH4L080N120SC1 Base Product Number: NTH4L080 Drive Voltage (Max Rds On, Min Rds On): 20V

Win Source Part Number: 1022276-NTH4L080N120SC1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 30
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 29A (Tc)
Rds On (Max) @ Id, Vgs: 110mOhm @ 20A, 20V
Vgs(th) (Max) @ Id: 4.3V @ 5mA
Power Dissipation (Max): 170W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-4
Supplier Device Package: TO-247-4L
Gate Charge (Qg) (Max) @ Vgs: 56 nC @ 20 V
Input Capacitance (Ciss) (Max) @ Vds: 1670 pF @ 800 V
Vgs (Max): +25V, -15V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 488-NTH4L080N120SC1
Base Product Number: NTH4L080
Drive Voltage (Max Rds On, Min Rds On): 20V

Buy Now Datasheet
Singapore, Singapore
1200 V MOSFET Transistor
278-NTH4L080N120SC1
1200 V MOSFET Transistor 278-NTH4L080N120SC1
Silicon Carbide MOSFET, N‐Channel, 1200 V, 80 mΩ, TO247−4L Silicon Carbide MOSFET, N?Channel, 1200 V, 80 m?, TO247?4L, 450-TUBE Product overview: NTH4L080N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTH4L080N120SC1 can be used for catalog matching and distributor lookup.

Silicon Carbide MOSFET, N‐Channel, 1200 V, 80 mΩ, TO247−4L Silicon Carbide MOSFET, N?Channel, 1200 V, 80 m?, TO247?4L, 450-TUBE Product overview: NTH4L080N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTH4L080N120SC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 5556-NTH4L080N120SC1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTH4L080N120SC1-ND
Single FETs, MOSFETs 5556-NTH4L080N120SC1-ND
N-Channel 1200V 29A (Tc) 170W (Tc) Through Hole TO-247-4L

N-Channel 1200V 29A (Tc) 170W (Tc) Through Hole TO-247-4L

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTH4L080N120SC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTH4L080N120SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTH4L080N120SC1
SICFET N-CH 1200V 29A TO247-4

SICFET N-CH 1200V 29A TO247-4

Supplier's Site
Mosfet, N-Ch, 1.2Kv, 29A, To-247 Rohs Compliant Onsemi - 74AH4843 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 29A, To-247 Rohs Compliant Onsemi
74AH4843
Mosfet, N-Ch, 1.2Kv, 29A, To-247 Rohs Compliant Onsemi 74AH4843
MOSFET, N-CH, 1.2KV, 29A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 1.2KV, 29A, TO-247 ROHS COMPLIANT: YES

Supplier's Site
Sic Mosfet, N-Ch, 20V, 29A, To-247; Mosfet Module Configuration Onsemi - 91AH8492 - Newark, An Avnet Company
Chicago, IL, United States
Sic Mosfet, N-Ch, 20V, 29A, To-247; Mosfet Module Configuration Onsemi
91AH8492
Sic Mosfet, N-Ch, 20V, 29A, To-247; Mosfet Module Configuration Onsemi 91AH8492
SIC MOSFET, N-CH, 20V, 29A, TO-247; MOSFET Module Configuration:Single ; Channel Type:N Channel; Continuous Drain Current Id:29A; Drain Source Voltage Vds:1.2kV; No. of Pins:4Pins; Rds(on) Test Voltage:20V; Power Dissipation:170W RoHS Compliant: Yes

SIC MOSFET, N-CH, 20V, 29A, TO-247; MOSFET Module Configuration:Single; Channel Type:N Channel; Continuous Drain Current Id:29A; Drain Source Voltage Vds:1.2kV; No. of Pins:4Pins; Rds(on) Test Voltage:20V; Power Dissipation:170W RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - NTH4L080N120SC1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTH4L080N120SC1
Single FETs, MOSFETs NTH4L080N120SC1
SICFET N-CH 1200V 29A TO247-4

SICFET N-CH 1200V 29A TO247-4

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2025701 2025701P 1022276-NTH4L080N120SC1 278-NTH4L080N120SC1 5556-NTH4L080N120SC1-ND NTH4L080N120SC1 74AH4843 91AH8492 NTH4L080N120SC1
Product Name MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1200 V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 1.2Kv, 29A, To-247 Rohs Compliant Onsemi Sic Mosfet, N-Ch, 20V, 29A, To-247; Mosfet Module Configuration Onsemi Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Transistor Technology / Material Sic Silicon Carbide SiCFET (Silicon Carbide)
MOSFET Operating Mode Enhancement
Package Type TO-247; To-247 TO-247; TO-247 TO-247; SOT3 TO-247; TO-247-4 20V TO-3; TO-247 TO-3; TO-247 TO-247; TO-247-4
Number of units in IC 1
Unlock Full Specs
to access all available technical data