onsemi 650V MOSFET Transistor NTH4L060N065SC1

Description
SIC MOS TO247-4L 650V Product overview: NTH4L060N065SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTH4L060N065SC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SIC MOS TO247-4L 650V Product overview: NTH4L060N065SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTH4L060N065SC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V MOSFET Transistor
278-NTH4L060N065SC1
650V MOSFET Transistor 278-NTH4L060N065SC1
SIC MOS TO247-4L 650V Product overview: NTH4L060N065SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTH4L060N065SC1 can be used for catalog matching and distributor lookup.

SIC MOS TO247-4L 650V Product overview: NTH4L060N065SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTH4L060N065SC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 5556-NTH4L060N065SC1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTH4L060N065SC1-ND
Single FETs, MOSFETs 5556-NTH4L060N065SC1-ND
SIC MOS TO247-4L 650V

SIC MOS TO247-4L 650V

Buy Now Datasheet
Discrete Semiconductor Products- Transistors -FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products- Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: onsemi Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs -Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Drain to Source Voltage (Vdss): 650 V Power Dissipation (Max): 176W (Tc) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole

Manufacturer: onsemi
Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 650 V
Power Dissipation (Max): 176W (Tc)
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Through Hole

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTH4L060N065SC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTH4L060N065SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTH4L060N065SC1
SIC MOS TO247-4L 650V

SIC MOS TO247-4L 650V

Supplier's Site
Mosfet, Sic, N-Ch, 650V, 47A, Module Rohs Compliant Onsemi - 32AK9487 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Sic, N-Ch, 650V, 47A, Module Rohs Compliant Onsemi
32AK9487
Mosfet, Sic, N-Ch, 650V, 47A, Module Rohs Compliant Onsemi 32AK9487
MOSFET, SIC, N-CH, 650V, 47A, MODULE ROHS COMPLIANT: YES

MOSFET, SIC, N-CH, 650V, 47A, MODULE ROHS COMPLIANT: YES

Supplier's Site
Sic Mosfet, N-Ch, 18V, 47A, To-247; Mosfet Module Configuration Onsemi - 32AK4629 - Newark, An Avnet Company
Chicago, IL, United States
Sic Mosfet, N-Ch, 18V, 47A, To-247; Mosfet Module Configuration Onsemi
32AK4629
Sic Mosfet, N-Ch, 18V, 47A, To-247; Mosfet Module Configuration Onsemi 32AK4629
SIC MOSFET, N-CH, 18V, 47A, TO-247; MOSFET Module Configuration:Single ; Channel Type:N Channel; Continuous Drain Current Id:47A; Drain Source Voltage Vds:650V; No. of Pins:4Pins; Rds(on) Test Voltage:18V; Power Dissipation:176W RoHS Compliant: Yes

SIC MOSFET, N-CH, 18V, 47A, TO-247; MOSFET Module Configuration:Single; Channel Type:N Channel; Continuous Drain Current Id:47A; Drain Source Voltage Vds:650V; No. of Pins:4Pins; Rds(on) Test Voltage:18V; Power Dissipation:176W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTH4L060N065SC1 5556-NTH4L060N065SC1-ND NTH4L060N065SC1 32AK9487 32AK4629
Product Name 650V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products- Transistors -FETs, MOSFETs -Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Sic, N-Ch, 650V, 47A, Module Rohs Compliant Onsemi Sic Mosfet, N-Ch, 18V, 47A, To-247; Mosfet Module Configuration Onsemi
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts
Transconductance 0.0120 kS
PD 88 milliwatts 176000 milliwatts
Unlock Full Specs
to access all available technical data