onsemi Single FETs, MOSFETs NTH4L040N65S3F

Description
N-Channel 650V 65A (Tc) 446W (Tc) Through Hole TO-247-4L
Request a Quote Datasheet
Description
N-Channel 650V 65A (Tc) 446W (Tc) Through Hole TO-247-4L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTH4L040N65S3F-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTH4L040N65S3F-ND
Single FETs, MOSFETs NTH4L040N65S3F-ND
N-Channel 650V 65A (Tc) 446W (Tc) Through Hole TO-247-4L

N-Channel 650V 65A (Tc) 446W (Tc) Through Hole TO-247-4L

Buy Now Datasheet
Single FETs, MOSFETs - 1990-NTH4L040N65S3F-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1990-NTH4L040N65S3F-ND
Single FETs, MOSFETs 1990-NTH4L040N65S3F-ND
N-Channel 650V 65A (Tc) 446W (Tc) Through Hole TO-247-4L

N-Channel 650V 65A (Tc) 446W (Tc) Through Hole TO-247-4L

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1379377-NTH4L040N65S3F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1379377-NTH4L040N65S3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1379377-NTH4L040N65S3F
Win Source Part Number: 1379377-NTH4L040N65S 3F Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: onsemi Series: FRFET®, SuperFET® III Package: Tube Product Status: Not For New Designs Package / Case: TO-247-4 Supplier Device Package: TO-247-4L Base Product Number: NTH4L040 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 65A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 40mOhm @ 32.5A, 10V Vgs(th) (Max) @ Id: 5V @ 2.1mA Gate Charge (Qg) (Max) @ Vgs: 158 nC @ 10 V Vgs (Max): ±30V Input Capacitance (Ciss) (Max) @ Vds: 5940 pF @ 400 V Power Dissipation (Max): 446W (Tc) Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1379377-NTH4L040N65S3F
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: onsemi
Series: FRFET®, SuperFET® III
Package: Tube
Product Status: Not For New Designs
Package / Case: TO-247-4
Supplier Device Package: TO-247-4L
Base Product Number: NTH4L040
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 65A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 40mOhm @ 32.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 2.1mA
Gate Charge (Qg) (Max) @ Vgs: 158 nC @ 10 V
Vgs (Max): ±30V
Input Capacitance (Ciss) (Max) @ Vds: 5940 pF @ 400 V
Power Dissipation (Max): 446W (Tc)
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 65 A MOSFET Transistor
278-NTH4L040N65S3F
N-Channel 650 V 65 A MOSFET Transistor 278-NTH4L040N65S3F
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 65 A, 40 mΩ, TO-247 4lead, 450-TUBE Product overview: NTH4L040N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 65 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 65 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTH4L040N65S3F can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 65 A, 40 mΩ, TO-247 4lead, 450-TUBE Product overview: NTH4L040N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 65 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 65 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTH4L040N65S3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET FRFET 650 V 65 A 40 mOhm TO-247

MOSFET FRFET 650 V 65 A 40 mOhm TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTH4L040N65S3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTH4L040N65S3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTH4L040N65S3F
MOSFET N-CH 650V 65A TO247-4

MOSFET N-CH 650V 65A TO247-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTH4L040N65S3F-ND 1379377-NTH4L040N65S3F 278-NTH4L040N65S3F NTH4L040N65S3F NTH4L040N65S3F
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs N-Channel 650 V 65 A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products