onsemi Single FETs, MOSFETs NTH4L027N65S3F

Description
N-Channel 650V 75A (Tc) 595W (Tc) Through Hole TO-247-4L
Request a Quote Datasheet
Description
N-Channel 650V 75A (Tc) 595W (Tc) Through Hole TO-247-4L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTH4L027N65S3F-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTH4L027N65S3F-ND
Single FETs, MOSFETs NTH4L027N65S3F-ND
N-Channel 650V 75A (Tc) 595W (Tc) Through Hole TO-247-4L

N-Channel 650V 75A (Tc) 595W (Tc) Through Hole TO-247-4L

Buy Now Datasheet
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: onsemi Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Series: FRFET®, SuperFET® III Package: Tube Product Status: Not For New Designs FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Power Dissipation (Max): 595W (Tc) Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Through Hole

Manufacturer: onsemi
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series: FRFET®, SuperFET® III
Package: Tube
Product Status: Not For New Designs
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Power Dissipation (Max): 595W (Tc)
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Through Hole

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 75 A MOSFET Transistor
278-NTH4L027N65S3F
N-Channel 650 V 75 A MOSFET Transistor 278-NTH4L027N65S3F
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 75 A, 27.4 mΩ, TO-247 4lead, 450-TUBE Product overview: NTH4L027N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 75 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 75 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTH4L027N65S3F can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 75 A, 27.4 mΩ, TO-247 4lead, 450-TUBE Product overview: NTH4L027N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 75 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 75 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTH4L027N65S3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTH4L027N65S3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTH4L027N65S3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTH4L027N65S3F
MOSFET N-CH 650V 75A TO247-4

MOSFET N-CH 650V 75A TO247-4

Supplier's Site
Sheung Wan, Hong Kong
MOSFET FRFET 650V 75A 27.4 mOhm

MOSFET FRFET 650V 75A 27.4 mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTH4L027N65S3F-ND 278-NTH4L027N65S3F NTH4L027N65S3F NTH4L027N65S3F
Product Name Single FETs, MOSFETs Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs N-Channel 650 V 75 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data