onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NTH4L020N120SC1

Description
Manufacturer: onsemi Win Source Part Number: 1324753-NTH4L020N120 SC1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 102A (Tc) Rds On (Max) @ Id, Vgs: 28mOhm @ 60A, 20V Vgs(th) (Max) @ Id: 4.3V @ 20mA Power Dissipation (Max): 510W (Tc) Supplier Device Package: TO-247-4L Gate Charge (Qg) (Max) @ Vgs: 220 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 2943 pF @ 800 V Vgs (Max): +25V, -15V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-247-4 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-NTH4L020N120SC1 Base Product Number: NTH4L020 Drive Voltage (Max Rds On, Min Rds On): 20V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1324753-NTH4L020N120 SC1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 102A (Tc) Rds On (Max) @ Id, Vgs: 28mOhm @ 60A, 20V Vgs(th) (Max) @ Id: 4.3V @ 20mA Power Dissipation (Max): 510W (Tc) Supplier Device Package: TO-247-4L Gate Charge (Qg) (Max) @ Vgs: 220 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 2943 pF @ 800 V Vgs (Max): +25V, -15V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-247-4 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-NTH4L020N120SC1 Base Product Number: NTH4L020 Drive Voltage (Max Rds On, Min Rds On): 20V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324753-NTH4L020N120SC1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324753-NTH4L020N120SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324753-NTH4L020N120SC1
Manufacturer: onsemi Win Source Part Number: 1324753-NTH4L020N120 SC1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 102A (Tc) Rds On (Max) @ Id, Vgs: 28mOhm @ 60A, 20V Vgs(th) (Max) @ Id: 4.3V @ 20mA Power Dissipation (Max): 510W (Tc) Supplier Device Package: TO-247-4L Gate Charge (Qg) (Max) @ Vgs: 220 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 2943 pF @ 800 V Vgs (Max): +25V, -15V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-247-4 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-NTH4L020N120SC1 Base Product Number: NTH4L020 Drive Voltage (Max Rds On, Min Rds On): 20V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324753-NTH4L020N120SC1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 102A (Tc)
Rds On (Max) @ Id, Vgs: 28mOhm @ 60A, 20V
Vgs(th) (Max) @ Id: 4.3V @ 20mA
Power Dissipation (Max): 510W (Tc)
Supplier Device Package: TO-247-4L
Gate Charge (Qg) (Max) @ Vgs: 220 nC @ 20 V
Input Capacitance (Ciss) (Max) @ Vds: 2943 pF @ 800 V
Vgs (Max): +25V, -15V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-247-4
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-NTH4L020N120SC1
Base Product Number: NTH4L020
Drive Voltage (Max Rds On, Min Rds On): 20V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NTH4L020N120SC1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTH4L020N120SC1-ND
Single FETs, MOSFETs 5556-NTH4L020N120SC1-ND
N-Channel 1200V 102A (Tc) 510W (Tc) Through Hole TO-247-4L

N-Channel 1200V 102A (Tc) 510W (Tc) Through Hole TO-247-4L

Buy Now Datasheet
Singapore, Singapore
1200 V MOSFET Transistor
278-NTH4L020N120SC1
1200 V MOSFET Transistor 278-NTH4L020N120SC1
Silicon Carbide MOSFET, N‐Channel, 1200 V, 20 mΩ, TO247−4L Silicon Carbide MOSFET, N?Channel, 1200 V, 20 m?, TO247?4L, 450-TUBE Product overview: NTH4L020N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTH4L020N120SC1 can be used for catalog matching and distributor lookup.

Silicon Carbide MOSFET, N‐Channel, 1200 V, 20 mΩ, TO247−4L Silicon Carbide MOSFET, N?Channel, 1200 V, 20 m?, TO247?4L, 450-TUBE Product overview: NTH4L020N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTH4L020N120SC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTH4L020N120SC1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTH4L020N120SC1
Single FETs, MOSFETs NTH4L020N120SC1
SICFET N-CH 1200V 102A TO247

SICFET N-CH 1200V 102A TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTH4L020N120SC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTH4L020N120SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTH4L020N120SC1
SICFET N-CH 1200V 102A TO247

SICFET N-CH 1200V 102A TO247

Supplier's Site
Mosfet, N-Ch, 1.2Kv, 102A, To-247 Rohs Compliant Onsemi - 74AH4841 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 102A, To-247 Rohs Compliant Onsemi
74AH4841
Mosfet, N-Ch, 1.2Kv, 102A, To-247 Rohs Compliant Onsemi 74AH4841
MOSFET, N-CH, 1.2KV, 102A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 1.2KV, 102A, TO-247 ROHS COMPLIANT: YES

Supplier's Site
Sic Mosfet, N-Ch, 20V, 102A, To-247; Mosfet Module Configuration Onsemi - 91AH8490 - Newark, An Avnet Company
Chicago, IL, United States
Sic Mosfet, N-Ch, 20V, 102A, To-247; Mosfet Module Configuration Onsemi
91AH8490
Sic Mosfet, N-Ch, 20V, 102A, To-247; Mosfet Module Configuration Onsemi 91AH8490
SIC MOSFET, N-CH, 20V, 102A, TO-247; MOSFET Module Configuration:Single ; Channel Type:N Channel; Continuous Drain Current Id:102A; Drain Source Voltage Vds:1.2kV; No. of Pins:4Pins; Rds(on) Test Voltage:20V; Power Dissipation:510W RoHS Compliant: Yes

SIC MOSFET, N-CH, 20V, 102A, TO-247; MOSFET Module Configuration:Single; Channel Type:N Channel; Continuous Drain Current Id:102A; Drain Source Voltage Vds:1.2kV; No. of Pins:4Pins; Rds(on) Test Voltage:20V; Power Dissipation:510W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1324753-NTH4L020N120SC1 5556-NTH4L020N120SC1-ND 278-NTH4L020N120SC1 NTH4L020N120SC1 NTH4L020N120SC1 74AH4841 91AH8490
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 1200 V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 1.2Kv, 102A, To-247 Rohs Compliant Onsemi Sic Mosfet, N-Ch, 20V, 102A, To-247; Mosfet Module Configuration Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; SOT3; TO-247-4 TO-247; TO-247-4 TO-247; TO-247-4 Through Hole TO-3; TO-247 TO-3; TO-247
Transistor Technology / Material Silicon Carbide SiCFET (Silicon Carbide)
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data