onsemi Single FETs, MOSFETs NTH4L015N065SC1

Description
N-Channel 650V 142A (Tc) 500W (Tc) Through Hole TO-247-4L
Request a Quote Datasheet
Description
N-Channel 650V 142A (Tc) 500W (Tc) Through Hole TO-247-4L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 5556-NTH4L015N065SC1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTH4L015N065SC1-ND
Single FETs, MOSFETs 5556-NTH4L015N065SC1-ND
N-Channel 650V 142A (Tc) 500W (Tc) Through Hole TO-247-4L

N-Channel 650V 142A (Tc) 500W (Tc) Through Hole TO-247-4L

Buy Now Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
278-NTH4L015N065SC1
N-Channel MOSFET Transistor 278-NTH4L015N065SC1
SILICON CARBIDE MOSFET, NCHANNEL Product overview: NTH4L015N065SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTH4L015N065SC1 can be used for catalog matching and distributor lookup.

SILICON CARBIDE MOSFET, NCHANNEL Product overview: NTH4L015N065SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTH4L015N065SC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: onsemi Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs Package: Tube Product Status: Active Technology: SiCFET (Silicon Carbide) Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 142A (Tc) Drive Voltage (Max Rds On, Min Rds On): 15V, 18V Rds On (Max) @ Id, Vgs: 18mOhm @ 75A, 18V Vgs(th) (Max) @ Id: 4.3V @ 25mA Gate Charge (Qg) (Max) @ Vgs: 283 nC @ 18 V

Manufacturer: onsemi
Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Package: Tube
Product Status: Active
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 142A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 15V, 18V
Rds On (Max) @ Id, Vgs: 18mOhm @ 75A, 18V
Vgs(th) (Max) @ Id: 4.3V @ 25mA
Gate Charge (Qg) (Max) @ Vgs: 283 nC @ 18 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTH4L015N065SC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTH4L015N065SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTH4L015N065SC1
SILICON CARBIDE MOSFET, NCHANNEL

SILICON CARBIDE MOSFET, NCHANNEL

Supplier's Site
Mosfet, N-Ch, 650V, 142A, To-247 Rohs Compliant Onsemi - 50AJ5888 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 142A, To-247 Rohs Compliant Onsemi
50AJ5888
Mosfet, N-Ch, 650V, 142A, To-247 Rohs Compliant Onsemi 50AJ5888
MOSFET, N-CH, 650V, 142A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 142A, TO-247 ROHS COMPLIANT: YES

Supplier's Site
Sic Mosfet, N-Ch, 18V, 142A, To-247; Mosfet Module Configuration Onsemi - 81AJ0234 - Newark, An Avnet Company
Chicago, IL, United States
Sic Mosfet, N-Ch, 18V, 142A, To-247; Mosfet Module Configuration Onsemi
81AJ0234
Sic Mosfet, N-Ch, 18V, 142A, To-247; Mosfet Module Configuration Onsemi 81AJ0234
SIC MOSFET, N-CH, 18V, 142A, TO-247; MOSFET Module Configuration:Single ; Channel Type:N Channel; Continuous Drain Current Id:142A; Drain Source Voltage Vds:650V; No. of Pins:4Pins; Rds(on) Test Voltage:18V; Power Dissipation:500W RoHS Compliant: Yes

SIC MOSFET, N-CH, 18V, 142A, TO-247; MOSFET Module Configuration:Single; Channel Type:N Channel; Continuous Drain Current Id:142A; Drain Source Voltage Vds:650V; No. of Pins:4Pins; Rds(on) Test Voltage:18V; Power Dissipation:500W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 5556-NTH4L015N065SC1-ND 278-NTH4L015N065SC1 NTH4L015N065SC1 50AJ5888 81AJ0234
Product Name Single FETs, MOSFETs N-Channel MOSFET Transistor Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 142A, To-247 Rohs Compliant Onsemi Sic Mosfet, N-Ch, 18V, 142A, To-247; Mosfet Module Configuration Onsemi
Polarity N-Channel N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4 Tube SOT3 TO-247; TO-247-4 TO-3; TO-247 TO-3; TO-247
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data