onsemi Channel Type Onsemi NTGS4141NT1G.

Description
Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:2W; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet
Description
Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:2W; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Type Onsemi - 26AC2752 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Onsemi
26AC2752
Channel Type Onsemi 26AC2752
Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:2W; No. of Pins:6Pins RoHS Compliant: Yes

Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:2W; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 26AC2752
Product Name Channel Type Onsemi
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products