N-Ch MOSFET, 30V, 7A, 25mΩ, TSOP-6 Product overview: NTGS4141NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS4141NT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 025762-NTGS4141NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Family Name: NTGS4141N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 560pF @ 24V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): NVGS4141NT1G; BSL302SN L6327; BSL302SNL6327XT;
Introduction Date: June 27, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
N-Channel 30V 3.5A (Ta) 500mW (Ta) Surface Mount 6-TSOP
N-Channel 30V 3.5A (Ta) 500mW (Ta) Surface Mount 6-TSOP
N-Channel 30V 3.5A (Ta) 500mW (Ta) Surface Mount 6-TSOP
MOSFET N-CH 30V 3.5A 6TSOP
MOSFET Transistor, N Channel, 7 A, 30 V, 0.0215 ohm, 10 V, 3 V RoHS Compliant: Yes
MOSFET N-CH 30V 3.5A 6TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NTGS4141NT1G | 025762-NTGS4141NT1G | NTGS4141NT1GOSDKR-ND | NTGS4141NT1G | NTGS4141NT1G | 90W9309 | NTGS4141NT1G |
| Product Name | 30V 7A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS4141NT1G | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 7 A, 30 V, 0.0215 Ohm, 10 V, 3 V Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| V(BR)DSS | 30 volts | 30 volts |