onsemi Single FETs, MOSFETs NTGS4111PT2G

Description
P-Channel 30V 2.6A (Ta) 630mW (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
P-Channel 30V 2.6A (Ta) 630mW (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTGS4111PT2G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTGS4111PT2G-ND
Single FETs, MOSFETs NTGS4111PT2G-ND
P-Channel 30V 2.6A (Ta) 630mW (Ta) Surface Mount 6-TSOP

P-Channel 30V 2.6A (Ta) 630mW (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS4111PT2G - 1083885-NTGS4111PT2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS4111PT2G
1083885-NTGS4111PT2G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS4111PT2G 1083885-NTGS4111PT2G
Manufacturer: ON Semiconductor Win Source Part Number: 1083885-NTGS4111PT2G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 630mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.6A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 750pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 3.7A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1083885-NTGS4111PT2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 630mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.6A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 750pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 mOhm @ 3.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
P-Channel -30V -4.7A MOSFET Transistor
278-NTGS4111PT2G
P-Channel -30V -4.7A MOSFET Transistor 278-NTGS4111PT2G
Single P-Channel Power MOSFET -30V -4.7A 60mΩ, TSOP-6, 3000-REEL Product overview: NTGS4111PT2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS4111PT2G can be used for catalog matching and distributor lookup.

Single P-Channel Power MOSFET -30V -4.7A 60mΩ, TSOP-6, 3000-REEL Product overview: NTGS4111PT2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS4111PT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTGS4111PT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTGS4111PT2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTGS4111PT2G
MOSFET P-CH 30V 2.6A 6TSOP

MOSFET P-CH 30V 2.6A 6TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTGS4111PT2G-ND 1083885-NTGS4111PT2G 278-NTGS4111PT2G NTGS4111PT2G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS4111PT2G P-Channel -30V -4.7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8407 - 1149870-AUIRFS8407 - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers