onsemi Single FETs, MOSFETs NTGS4111PT1

Description
P-Channel 30V 2.6A (Ta) 630mW (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
P-Channel 30V 2.6A (Ta) 630mW (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTGS4111PT1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTGS4111PT1-ND
Single FETs, MOSFETs NTGS4111PT1-ND
P-Channel 30V 2.6A (Ta) 630mW (Ta) Surface Mount 6-TSOP

P-Channel 30V 2.6A (Ta) 630mW (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1383074-NTGS4111PT1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1383074-NTGS4111PT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1383074-NTGS4111PT1
Win Source Part Number: 1383074-NTGS4111PT1 Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Package: Tape & Reel (TR) Standard Package: 3,000 pcs Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 2.6A (Ta) Rds On (Max) @ Id, Vgs: 60mOhm @ 3.7A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 630mW (Ta) Mounting Type: Surface Mount Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOP Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 750 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: ON Semiconductor Base Product Number: NTGS41 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1383074-NTGS4111PT1
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Package: Tape & Reel (TR)
Standard Package: 3,000 pcs
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 2.6A (Ta)
Rds On (Max) @ Id, Vgs: 60mOhm @ 3.7A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 630mW (Ta)
Mounting Type: Surface Mount
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: 6-TSOP
Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 750 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: ON Semiconductor
Base Product Number: NTGS41
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Singapore, Singapore
P-Channel 3700mA 30V MOSFET Transistor
278-NTGS4111PT1
P-Channel 3700mA 30V MOSFET Transistor 278-NTGS4111PT1
3700mA, 30V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 318G-02, TSOP-6 Product overview: NTGS4111PT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3700mA, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3700mA, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS4111PT1 can be used for catalog matching and distributor lookup.

3700mA, 30V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 318G-02, TSOP-6 Product overview: NTGS4111PT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3700mA, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3700mA, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS4111PT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTGS4111PT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTGS4111PT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTGS4111PT1
MOSFET P-CH 30V 2.6A 6TSOP

MOSFET P-CH 30V 2.6A 6TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTGS4111PT1-ND 1383074-NTGS4111PT1 278-NTGS4111PT1 NTGS4111PT1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs P-Channel 3700mA 30V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
Unlock Full Specs
to access all available technical data