P-Channel JFET, -30V, -3.5A, 100mΩ, TSOP Product overview: NTGS3455T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS3455T1G can be used for catalog matching and distributor lookup.
P-Channel 30V 2.5A (Ta) 500mW (Ta) Surface Mount 6-TSOP
P-Channel 30V 2.5A (Ta) 500mW (Ta) Surface Mount 6-TSOP
P-Channel 30V 2.5A (Ta) 500mW (Ta) Surface Mount 6-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 025760-NTGS3455T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 480pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
MOSFET, P-CH, -30V, -2.5A, TSOP; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.094ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.87V; Power RoHS Compliant: Yes
MOSFET P-CH 30V 2.5A 6TSOP
MOSFET P-CH 30V 2.5A 6TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NTGS3455T1G | NTGS3455T1GOSCT-ND | 025760-NTGS3455T1G | 81Y7041 | NTGS3455T1G | NTGS3455T1G |
| Product Name | P-Channel -30V -3.5A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3455T1G | Mosfet, P-Ch, -30V, -2.5A, Tsop; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | ||
| PD | 2000 milliwatts | 500 milliwatts | 500 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3; SOT23; 6-TSOP | TO-3 | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | |
| V(BR)DSS | 30 volts | 30 volts |