Single P-Channel Power MOSFET -30V -3.5A 100mΩ, TSOP-6, 3000-REEL Product overview: NTGS3455T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS3455T1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232492-NTGS3455T1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
P-Channel 30V 2.5A (Ta) 500mW (Ta) Surface Mount 6-TSOP
MOSFET P-CH 30V 2.5A 6TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-NTGS3455T1 | 1232492-NTGS3455T1 | NTGS3455T1OS-ND | NTGS3455T1 |
| Product Name | P-Channel -30V -3.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3455T1 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel |