onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3443T1 NTGS3443T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 093602-NTGS3443T1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.2A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 15nC @ 4.5V Max Input Capacitance: 565pF @ 5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 65 mOhm @ 4.4A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 093602-NTGS3443T1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.2A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 15nC @ 4.5V Max Input Capacitance: 565pF @ 5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 65 mOhm @ 4.4A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3443T1 - 093602-NTGS3443T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3443T1
093602-NTGS3443T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3443T1 093602-NTGS3443T1
Manufacturer: ON Semiconductor Win Source Part Number: 093602-NTGS3443T1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.2A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 15nC @ 4.5V Max Input Capacitance: 565pF @ 5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 65 mOhm @ 4.4A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 093602-NTGS3443T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.2A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 565pF @ 5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 65 mOhm @ 4.4A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
P-Channel 2200mA 20V MOSFET Transistor
278-NTGS3443T1
P-Channel 2200mA 20V MOSFET Transistor 278-NTGS3443T1
2200mA, 20V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, MINIATURE, CASE 318G-02, TSOP-6 Product overview: NTGS3443T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 2200mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2200mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS3443T1 can be used for catalog matching and distributor lookup.

2200mA, 20V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, MINIATURE, CASE 318G-02, TSOP-6 Product overview: NTGS3443T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 2200mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2200mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS3443T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTGS3443T1OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTGS3443T1OS-ND
Single FETs, MOSFETs NTGS3443T1OS-ND
P-Channel 20V 2.2A (Ta) 500mW (Ta) Surface Mount 6-TSOP

P-Channel 20V 2.2A (Ta) 500mW (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTGS3443T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTGS3443T1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTGS3443T1
MOSFET P-CH 20V 2.2A 6TSOP

MOSFET P-CH 20V 2.2A 6TSOP

Supplier's Site
Single FETs, MOSFETs - NTGS3443T1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTGS3443T1
Single FETs, MOSFETs NTGS3443T1
MOSFET P-CH 20V 2.2A 6TSOP

MOSFET P-CH 20V 2.2A 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 093602-NTGS3443T1 278-NTGS3443T1 NTGS3443T1OS-ND NTGS3443T1 NTGS3443T1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3443T1 P-Channel 2200mA 20V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts
PD 500 milliwatts 500 milliwatts 500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data