P-Channel 20V 2.2A (Ta) 700mW (Ta) Surface Mount 6-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1083882-NTGS3441BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.2A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 9nC @ 4.5V
Max Input Capacitance: 630pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 90 mOhm @ 3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Power MOSFET 20V 2.35A 90 mOhm Single P-Channel TSOP-6, TSOP-6, 3000-REEL Product overview: NTGS3441BT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 2.35A, 90 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.35A, 90 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS3441BT1G can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 2.2A 6TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTGS3441BT1G-ND | 1083882-NTGS3441BT1G | 278-NTGS3441BT1G | NTGS3441BT1G |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3441BT1G | P-Channel 20V 2.35A 90 mOhm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | N-Channel | |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3; SOT23; 6-TSOP | SOT23; SOT-23-6 Thin, TSOT-23-6 | |
| V(BR)DSS | 20 volts |