onsemi Single FETs, MOSFETs NTGS3130NT1G

Description
N-Channel 20V 4.23A (Ta) 600mW (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
N-Channel 20V 4.23A (Ta) 600mW (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTGS3130NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTGS3130NT1GOSCT-ND
Single FETs, MOSFETs NTGS3130NT1GOSCT-ND
N-Channel 20V 4.23A (Ta) 600mW (Ta) Surface Mount 6-TSOP

N-Channel 20V 4.23A (Ta) 600mW (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - NTGS3130NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTGS3130NT1GOSTR-ND
Single FETs, MOSFETs NTGS3130NT1GOSTR-ND
N-Channel 20V 4.23A (Ta) 600mW (Ta) Surface Mount 6-TSOP

N-Channel 20V 4.23A (Ta) 600mW (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3130NT1G - 109187-NTGS3130NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3130NT1G
109187-NTGS3130NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3130NT1G 109187-NTGS3130NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 109187-NTGS3130NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 600mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.2A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 20.3nC @ 4.5V Max Input Capacitance: 935pF @ 16V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 24 mOhm @ 5.6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 109187-NTGS3130NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 600mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.2A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 20.3nC @ 4.5V
Max Input Capacitance: 935pF @ 16V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 24 mOhm @ 5.6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 20V 5.6A MOSFET Transistor
278-NTGS3130NT1G
N-Channel 20V 5.6A MOSFET Transistor 278-NTGS3130NT1G
N-Channel JFET, 20V, 5.6A, 24mΩ, TSOP-6 Product overview: NTGS3130NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS3130NT1G can be used for catalog matching and distributor lookup.

N-Channel JFET, 20V, 5.6A, 24mΩ, TSOP-6 Product overview: NTGS3130NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS3130NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
N Channel Mosfet, 20V, 5.6A, Tsop; Channel Type Onsemi - 50M4404 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 5.6A, Tsop; Channel Type Onsemi
50M4404
N Channel Mosfet, 20V, 5.6A, Tsop; Channel Type Onsemi 50M4404
N CHANNEL MOSFET, 20V, 5.6A, TSOP; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 5.6A, TSOP; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET POWER MOSFET 20V 5.6A SNGL CH

MOSFET POWER MOSFET 20V 5.6A SNGL CH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTGS3130NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTGS3130NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTGS3130NT1G
MOSFET N-CH 20V 4.23A 6TSOP

MOSFET N-CH 20V 4.23A 6TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTGS3130NT1GOSCT-ND 109187-NTGS3130NT1G 278-NTGS3130NT1G 50M4404 NTGS3130NT1G NTGS3130NT1G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3130NT1G N-Channel 20V 5.6A MOSFET Transistor N Channel Mosfet, 20V, 5.6A, Tsop; Channel Type Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP TO-3 Surface Mount
V(BR)DSS 20 volts
PD 600 milliwatts 600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065030K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single FETs, MOSFETs - 64-4092PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA
View Details
2 suppliers