Power MOSFET -30V -2.3A 160 mOhm Dual P-Channel TSOP6, TSOP-6, 3000-REEL Product overview: NTGD4161PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -30V, -2.3A, 160 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -30V, -2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTGD4161PT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 060638-NTGD4161PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Power Dissipation: 600mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.5A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 7.1nC @ 10V
Max Input Capacitance: 281pF @ 15V
Maximum Rds On at Id,Vgs: 160 mOhm @ 2.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Mosfet Array 2 P-Channel (Dual) 30V 1.5A 600mW Surface Mount 6-TSOP
MOSFET 2P-CH 30V 1.5A 6TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 289-NTGD4161PT1G | 060638-NTGD4161PT1G | NTGD4161PT1G-ND | NTGD4161PT1G |
| Product Name | P-Channel Dual -30V -2.3A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGD4161PT1G | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | ||
| PD | 600 milliwatts | 600 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |